EN
  • EN
  • DE

RF5V861-1020

Part No RF5V861-1020
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 293735-RF5V861-1020
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF5V861-1020 CAD Model

Description

The Ricoh RF5V861-1020 is a system power management IC (PMIC) designed for a variety of portable and embedded applications. This PMIC integrates multiple power conversion and control functions into a single chip, simplifying power supply design and reducing overall system size and cost. It is optimized for use in devices requiring efficient power management, such as handheld devices, IoT devices, and other battery-powered electronics.

Applications

  • Handheld Devices: Ideal for smartphones, tablets, and portable media players.
  • IoT Devices: Suited for smart sensors, wearables, and other connected devices.
  • Battery-Powered Electronics: Effective in devices requiring efficient power utilization to extend battery life.
  • Embedded Systems: Applicable in various embedded applications needing regulated power.

Features

  • Integrated Power Management: Combines multiple power rails and control functions into a single IC.
  • High Efficiency: Optimizes power conversion to minimize energy loss and extend battery life.
  • Programmable Outputs: Allows for flexible configuration of output voltages and currents.
  • Protection Features: Includes over-voltage, over-current, and thermal protection to ensure system reliability.
  • Compact Package: Available in a small footprint package to save board space.

Benefits

  • Simplified Design: Reduces the complexity of power supply design by integrating multiple functions.
  • Improved Efficiency: Enhances overall system efficiency, leading to longer battery life.
  • Reduced BOM Cost: Lowers the bill of materials cost by integrating multiple components into one.
  • Enhanced Reliability: Provides robust protection features to safeguard the system against potential failures.
  • Space Savings: Minimizes board space requirements due to the compact package design.

The RF5V861-1020 typically includes features such as multiple DC-DC converters, LDO regulators, and battery charging circuits. It offers programmable output voltages and currents, allowing designers to tailor the power supply to the specific needs of their application. Protection features such as over-voltage protection (OVP), over-current protection (OCP), and thermal shutdown ensure the reliability and safety of the system. This PMIC is available in a compact package, making it suitable for space-constrained applications.

You May Also Be Interested in

Nortel Networks
Need more? Email Us
Infineon Technologies
Need more? Email Us
Yamaha
Need more? Email Us
Coilcraft
Lowest to $2.3539
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Lowest to $12.4155

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess