EN
  • EN
  • DE

RH5R1353B-T1

Part No RH5R1353B-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294493-RH5R1353B-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5R1353B-T1 CAD Model

Description

The RH5R1353B-T1 is a voltage regulator IC manufactured by Ricoh. It's designed to provide a stable output voltage of 3.5V. This regulator is often used in applications requiring efficient power management, especially in portable and battery-powered devices.

Applications

  • Smartphones and Tablets: Used for power management of various components, ensuring stable voltage levels.
  • Wearable Devices: Provides a regulated voltage for sensors, microcontrollers, and displays in smartwatches and fitness trackers.
  • IoT (Internet of Things) Devices: Powers microcontrollers, communication modules, and sensors in various IoT applications.
  • Portable Medical Devices: Ensures stable power for critical components in portable medical equipment.
  • Wireless Communication Modules: Provides a stable voltage for RF transceivers and other communication components.

Features

  • Fixed Output Voltage: Provides a stable 3.5V output voltage.
  • Low Quiescent Current: Minimizes power consumption, extending battery life.
  • Overcurrent Protection: Protects the regulator from damage due to excessive current draw.
  • Thermal Shutdown: Prevents overheating and potential damage to the regulator.
  • Compact Package: Suitable for space-constrained applications.

Benefits

  • Stable and Reliable Power: Ensures consistent performance of connected circuits by providing a regulated voltage.
  • Extended Battery Life: Low quiescent current minimizes power consumption in battery-powered devices.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the regulator and connected components from damage.
  • Small Form Factor: Enables integration into compact devices.

Additional Details

The RH5R1353B-T1 is typically available in a small surface-mount package. It's essential to consult the manufacturer's datasheet for detailed specifications, including input voltage range, output current capability, and thermal characteristics, to ensure proper application and operation. The "-T1" suffix usually denotes a specific packaging or tape & reel option for automated assembly.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Lowest to $6.5223
Qualcomm
Need more? Email Us
Sierra Wireless
Need more? Email Us
Zilog
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Eon Silicon Solution
Need more? Email Us
Delta Electronics
Lowest to $78.4164

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess