EN
  • EN
  • DE

RH5RC381A

Part No RH5RC381A
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294507-RH5RC381A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5RC381A CAD Model

Description

The RH5RC381A is a voltage regulator manufactured by Ricoh. This regulator is engineered to deliver a stable and precise output voltage, making it suitable for a diverse range of electronic applications where a dependable power source is essential. It belongs to Ricoh's comprehensive suite of power management ICs, known for their energy efficiency and compact form factor.

Applications

  • Power supplies for microprocessors: Ensuring a stable voltage supply for microprocessors in a variety of devices.
  • Portable consumer electronics: Suitable for devices like MP3 players, handheld gaming consoles, and portable media players.
  • RF and wireless applications: Provides a clean and stable power source for sensitive RF circuitry.
  • Data acquisition systems: Regulating voltage for precision analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Low-power embedded systems: Efficient power management for energy-sensitive applications.

Features

  • Low power consumption: Minimizes current draw, extending battery life.
  • Precise voltage regulation: Maintains a consistent output voltage under varying load and input voltage conditions.
  • Short-circuit protection: Prevents damage from short circuits.
  • Small footprint: Allows for use in compact devices.
  • Thermal shutdown: Protects the regulator from overheating.

Benefits

  • Enhanced system stability: Consistent voltage output reduces the risk of system malfunctions.
  • Longer operational lifespan: Low power consumption prolongs battery life in portable devices.
  • Increased safety: Protection features prevent damage to the regulator and connected components.
  • Design flexibility: Small size enables integration into various devices.
  • Improved thermal management: Thermal shutdown feature prevents overheating and damage.

Additional Details

The RH5RC381A is typically available in surface-mount packages, facilitating easy integration into modern circuit boards. It features a wide input voltage range and is designed to operate reliably in diverse environmental conditions. Its low quiescent current and high efficiency make it an ideal choice for battery-powered applications. Detailed specifications, including output voltage accuracy, dropout voltage, and thermal characteristics, can be found in the product datasheet. Always refer to the datasheet for precise specifications and application guidelines.

You May Also Be Interested in

AMCC
Need more? Email Us
Qualcomm
Lowest to $7.0594
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $11.4253
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess