EN
  • EN
  • DE

RH5RE35AA-TL

Part No RH5RE35AA-TL
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294527-RH5RE35AA-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5RE35AA-TL CAD Model

Description

The RH5RE35AA-TL is a voltage regulator IC manufactured by Ricoh. It's designed to provide a stable and consistent voltage output, making it suitable for a variety of electronic applications where a reliable power source is crucial. This particular model features a fixed output voltage of 3.5V.

Applications

  • Microcontroller Power Supplies: Providing a stable 3.5V supply for microcontrollers in embedded systems.
  • Sensor Power: Ensuring consistent power to sensors for accurate measurements.
  • Battery-Powered Devices: Regulating voltage in devices powered by batteries, extending battery life and ensuring consistent performance.
  • Portable Electronics: Used in mobile phones, tablets, and other portable devices requiring a stable 3.5V supply.
  • Industrial Control Systems: Providing reliable power to control circuits in industrial environments.

Features

  • Fixed Output Voltage: Provides a precise and stable 3.5V output.
  • Low Dropout Voltage: Operates efficiently even when the input voltage is close to the output voltage.
  • Overcurrent Protection: Protects the IC and connected circuitry from damage due to excessive current.
  • Thermal Shutdown: Prevents overheating and damage to the IC.
  • Small Package Size: Available in compact packages for space-constrained applications.
  • High Accuracy: Offers a highly accurate output voltage.

Benefits

  • Stable Power Supply: Ensures consistent performance of connected devices.
  • Extended Battery Life: Efficient operation prolongs battery life in portable devices.
  • Protection Against Damage: Overcurrent and thermal shutdown features prevent damage to the IC and connected components.
  • Easy Integration: Small package size and simple design facilitate easy integration into various applications.
  • Improved System Reliability: Provides a reliable power source, enhancing the overall reliability of the system.

Additional Details

The RH5RE35AA-TL typically requires a few external components, such as capacitors, for stable operation. Datasheets provide detailed specifications on input voltage range, output current, quiescent current, and operating temperature range. It is crucial to consult the datasheet for specific application guidelines and recommended component values. The specific package type can be determined from the datasheet as well. This regulator is designed for applications requiring a low-noise and stable 3.5V power rail. It's commonly used in consumer electronics, industrial equipment, and automotive applications.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Lowest to $7.0594
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess