EN
  • EN
  • DE

RH5RI343B-T1

Part No RH5RI343B-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294596-RH5RI343B-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5RI343B-T1 CAD Model

Description

The RH5RI343B-T1 is a voltage regulator IC produced by Ricoh. It is a low-dropout (LDO) regulator designed to provide a stable and accurate 3.43V output voltage. This regulator is commonly used in a variety of electronic devices to ensure a consistent power supply, particularly in battery-powered applications where efficiency is critical.

Applications:

  • Battery-Powered Devices: Ideal for use in portable devices such as smartphones, tablets, and wearable electronics.
  • Microcontroller Power Supply: Provides a stable voltage source for microcontrollers in embedded systems and IoT devices.
  • Wireless Communication Modules: Ensures consistent performance of wireless modules, such as Bluetooth and Wi-Fi chips.
  • Sensor Circuits: Powers sensitive sensor circuits, ensuring accurate and reliable measurements.
  • Memory Devices: Supplies a stable voltage to memory chips for data retention and read/write operations.

Features:

  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • High Output Voltage Accuracy: Provides a precise 3.43V output voltage, which is essential for many electronic components.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current draw.
  • Small Package Size: Available in a compact package, allowing for easy integration into space-constrained applications.
  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage, maximizing battery life.

Benefits:

  • Extended Battery Life: Low quiescent current and efficient operation contribute to prolonged battery life in portable devices.
  • Improved System Reliability: The stable output voltage ensures consistent performance of connected components and reduces the risk of malfunctions.
  • Protection Against Damage: Overcurrent protection safeguards the regulator and other components from damage due to short circuits or excessive current.
  • Simplified Design: Integrated features and small package size simplify the design and layout of electronic circuits.
  • Consistent Performance: Ensures components receive a stable 3.43V, which is vital for optimal and reliable operation.

The RH5RI343B-T1 is typically supplied in a small SOT-23 or similar surface-mount package, making it easy to integrate into a variety of electronic circuits. Its low dropout voltage feature is particularly beneficial in battery-powered applications, as it allows the regulator to maintain a stable output voltage even as the battery voltage decreases. The integrated overcurrent protection adds an extra layer of safety, protecting the regulator and connected components from potential damage.

You May Also Be Interested in

Qualcomm
Lowest to $7.0594
Intel
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Infineon Technologies
Need more? Email Us
Eon Silicon Solution
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess