EN
  • EN
  • DE

RH5RL25AA-T1

Part No RH5RL25AA-T1
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294615-RH5RL25AA-T1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5RL25AA-T1 CAD Model

Description

The RH5RL25AA-T1 is a voltage regulator manufactured by Ricoh, designed to provide a stable 2.5V output. As part of the RH5RL series, it is characterized by its low dropout voltage and low power consumption, making it ideal for battery-powered and portable applications. This regulator ensures consistent power delivery, enhancing the reliability and performance of electronic devices.

Applications:

  • Microcontroller Power Supplies: Providing a stable 2.5V supply for microcontrollers, ensuring consistent operation.
  • Portable Devices: Regulating voltage in devices such as smartphones, tablets, and portable media players.
  • Battery-Powered Equipment: Ensuring stable power for sensors, IoT devices, and other battery-operated systems.
  • Wireless Communication Systems: Powering RF transceivers and other components in wireless communication devices.
  • Memory Backup Circuits: Maintaining voltage levels in memory backup systems to prevent data loss.

Features:

  • Output Voltage: Fixed 2.5V output for precise voltage regulation.
  • Low Dropout Voltage: Ensures a stable output even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption, extending the battery life of portable devices.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to overcurrent conditions.
  • Small Package: Compact form factor allows for integration into space-constrained designs.
  • High Accuracy: Provides a precise and stable output voltage, ensuring reliable performance.

Benefits:

  • Stable Power Supply: Provides consistent and reliable voltage for connected components, ensuring stable operation.
  • Extended Battery Life: Low power consumption maximizes the operating time of battery-powered devices.
  • Protection Against Damage: Overcurrent protection safeguards the regulator and connected circuitry from damage.
  • Compact Design: Enables integration into small and portable devices, offering design flexibility.
  • Improved System Reliability: Enhances overall system performance and reliability by providing a clean and stable voltage.

The RH5RL25AA-T1 is housed in a small package, making it suitable for applications where space is limited. Its low dropout voltage characteristic ensures that the regulator can maintain a stable output even when the input voltage is close to the output voltage. The overcurrent protection feature protects the regulator and connected circuitry from damage due to short circuits or excessive current. This voltage regulator is designed to provide efficient power management in a variety of electronic devices, ensuring a stable and reliable 2.5V output.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8175 $58.9050
15+ $8.0561 $120.8415
23+ $7.8043 $179.4989
31+ $7.5525 $234.1275
40+ $7.3008 $292.0320
53+ $6.5454 $346.9062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess