EN
  • EN
  • DE

RH5RL35AA-T1

Part No RH5RL35AA-T1
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294626-RH5RL35AA-T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5RL35AA-T1 CAD Model

Description

The RH5RL35AA-T1 is a voltage regulator manufactured by Ricoh, providing a stable and reliable 3.5V output. As part of the RH5RL series, it features low dropout voltage and low power consumption, making it an ideal choice for battery-powered and portable applications where efficiency and stable power delivery are critical.

Applications:

  • Microcontroller Power Supplies: Providing a stable 3.5V supply for various microcontroller applications, ensuring consistent and reliable operation.
  • Portable Electronics: Regulating voltage in smartphones, tablets, portable media players, and other handheld devices.
  • Battery-Powered Equipment: Ensuring stable power for sensors, IoT devices, and other battery-operated systems where power conservation is essential.
  • Wireless Communication Systems: Powering RF transceivers and other components in wireless communication devices, maintaining signal integrity.
  • Memory Backup Circuits: Preserving voltage levels in memory backup systems, preventing data loss during power interruptions.

Features:

  • Output Voltage: Fixed 3.5V output, ensuring precise and stable voltage regulation.
  • Low Dropout Voltage: Maintains a stable output even when the input voltage is close to the output voltage, enhancing power efficiency.
  • Low Quiescent Current: Minimizes power consumption, which is particularly important for extending the battery life of portable devices.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current conditions, enhancing reliability.
  • Small Package: Compact form factor allows for easy integration into space-constrained designs, offering design flexibility.
  • High Accuracy: Provides a precise and stable output voltage, ensuring reliable and consistent performance.

Benefits:

  • Stable and Reliable Power Supply: Ensures consistent voltage for connected components, providing stable and dependable operation.
  • Extended Battery Life: Low power consumption maximizes the operating time of battery-powered devices, reducing the need for frequent recharges.
  • Protection Against Damage: Overcurrent protection safeguards the regulator and connected circuits from damage due to short circuits or excessive current.
  • Compact Design: Facilitates integration into small and portable devices, making it ideal for space-constrained applications.
  • Improved System Reliability: Enhances overall system performance and reliability by providing a clean and stable voltage source, crucial for sensitive electronic components.

The RH5RL35AA-T1 comes in a small package, making it well-suited for applications where space is limited. Its low dropout voltage characteristic ensures that it can maintain a stable output even when the input voltage is close to the output voltage. The built-in overcurrent protection provides an added layer of safety, protecting the regulator and connected circuits from damage due to short circuits or excessive current draw. This voltage regulator is designed for efficient power management in a variety of electronic applications, ensuring a stable and reliable 3.5V supply.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess