EN
  • EN
  • DE

RH5RL38AA-T1-F

Part No RH5RL38AA-T1-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294630-RH5RL38AA-T1-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5RL38AA-T1-F CAD Model

Description

The RH5RL38AA-T1-F is a voltage regulator manufactured by Ricoh. This regulator is designed to provide a stable and reliable 3.8V output. As part of the RH5RL series, it is characterized by its low dropout voltage and minimal power consumption, making it suitable for a variety of battery-powered and portable applications where efficiency and consistent performance are crucial.

Applications:

  • Microcontroller Power Supplies: Ensuring stable and reliable 3.8V supply for microcontrollers in various embedded systems.
  • Portable Electronic Devices: Regulating voltage in smartphones, tablets, portable media players, and handheld gaming devices.
  • Battery-Powered Equipment: Providing a stable power source for sensors, IoT devices, and other battery-operated systems.
  • Wireless Communication Systems: Powering RF transceivers and other components in wireless communication equipment.
  • Memory Backup Circuits: Maintaining voltage levels in memory backup circuits to prevent data loss during power failures.

Features:

  • Output Voltage: Fixed 3.8V output, offering precise and stable voltage regulation.
  • Low Dropout Voltage: Maintains a stable output even when the input voltage is close to the output voltage, enhancing efficiency.
  • Low Quiescent Current: Minimizes power consumption, extending the battery life of portable devices.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to overcurrent conditions, ensuring system reliability.
  • Small Package: Compact form factor allows for easy integration into space-constrained designs, providing design flexibility.
  • High Accuracy: Provides a precise and stable output voltage, crucial for reliable performance.

Benefits:

  • Stable and Reliable Power Supply: Ensures a consistent voltage for connected components, delivering stable and predictable operation.
  • Extended Battery Life: Low power consumption maximizes the operating time of battery-powered devices, reducing the frequency of recharges.
  • Protection Against Damage: Overcurrent protection safeguards the regulator and associated circuits from damage due to short circuits or excessive current.
  • Compact Design: Facilitates integration into small and portable devices, making it suitable for space-constrained applications.
  • Improved System Reliability: Enhances the overall system performance and reliability by providing a clean and stable voltage source, critical for sensitive electronic components.

The RH5RL38AA-T1-F comes in a small package, making it ideal for applications where board space is limited. Its low dropout voltage characteristic ensures that the regulator can maintain a stable output even when the input voltage is close to the output voltage. The inclusion of overcurrent protection provides an added layer of safety, protecting the regulator and connected circuits from damage due to short circuits or excessive current draw. This voltage regulator is designed for efficient power management in a variety of electronic applications, ensuring a stable and reliable 3.8V output.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2122 $50.9280
575+ $0.1742 $100.1650
890+ $0.1687 $150.1430
1,225+ $0.1633 $200.0425
1,585+ $0.1578 $250.1130
2,125+ $0.1415 $300.6875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess