EN
  • EN
  • DE

RH5RZ35CA-T1-FB

Part No RH5RZ35CA-T1-FB
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294661-RH5RZ35CA-T1-FB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5RZ35CA-T1-FB CAD Model

Description

The RH5RZ35CA-T1-FB is a voltage regulator manufactured by Ricoh. It provides a stable 3.5V output voltage, designed for applications requiring a reliable and precise power source. The 'T1' likely indicates tape and reel packaging for automated assembly, while '-FB' may signify specific feature enhancements or testing protocols relevant to the application environment or customer requirements.

Applications

  • Microcontroller Power: Serves as a stable 3.5V power source for microcontrollers in embedded systems, ensuring reliable operation.
  • Sensor Power: Powers sensors and transducers demanding a precise 3.5V supply for accurate measurements.
  • Portable Devices: Used in battery-powered devices such as handheld meters, data loggers, and wearables, offering efficient voltage regulation.
  • Low-Power Microcircuits: Provides regulated power to low-power analog and digital circuits requiring a stable voltage source.
  • Instrumentation: Integrated into instrumentation equipment necessitating a consistent 3.5V supply for precise readings.

Features

  • Fixed 3.5V Output: Delivers a stable and accurate 3.5V output voltage.
  • Low Dropout Voltage: Enables efficient regulation even when the input voltage is close to the output voltage, maximizing battery efficiency.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current.
  • Thermal Shutdown: Prevents overheating and potential damage to the regulator in high-temperature conditions.
  • Compact Package: Typically available in a small surface-mount package (e.g., SOT-23-5) to support compact designs.

Benefits

  • Stable Power Supply: Guarantees consistent performance of electronic devices through a reliable 3.5V voltage source.
  • Extended Battery Life: Reduces power loss, thereby extending the battery life of portable devices.
  • Protection Against Voltage Fluctuations: Shields sensitive electronic components from damage due to voltage spikes or drops.
  • Reduced System Cost: Incorporates multiple protection features, diminishing the need for external protection components.
  • Improved System Reliability: Enhances overall system reliability and longevity by ensuring a stable and protected power supply.

Additional Details

The RH5RZ35CA-T1-FB generally operates with an input voltage slightly above its 3.5V output, allowing for efficient voltage regulation. It maintains a consistent 3.5V output under varying load conditions. This regulator includes both short-circuit protection and thermal shutdown to prevent damage from overcurrent or overheating. Housed in a compact surface-mount package (commonly SOT-23-5), the 'T1' indicates tape and reel packaging for automated assembly processes. The '-FB' suffix may indicate specific test conditions or feature enhancements for certain applications. The quiescent current is low, ensuring minimal power consumption, particularly in standby mode. Standard operating temperature typically falls between -40°C and +85°C.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Broadcom Limited
Lowest to $0.8166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess