EN
  • EN
  • DE

RH5VA24CA-T1

Part No RH5VA24CA-T1
Manufacturer Ricoh
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1120115-RH5VA24CA-T1
Categories Custom Parts
Manufacturer Ricoh
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5VA24CA-T1 CAD Model

Description

The RH5VA24CA-T1 is a voltage regulator manufactured by Ricoh Electronic Devices Co., Ltd. It's a low-dropout (LDO) regulator designed to provide a stable and regulated output voltage even when the input voltage is close to the desired output. This makes it ideal for battery-powered devices and applications where voltage fluctuations are a concern.

Applications:

  • Battery-powered devices: Such as smartphones, tablets, and portable media players.
  • Wearable electronics: Including smartwatches, fitness trackers, and other health monitoring devices.
  • Wireless communication devices: Such as Bluetooth modules, Zigbee devices, and other IoT (Internet of Things) applications.
  • Microcontroller power supplies: Providing a stable voltage for microcontrollers in embedded systems.
  • Sensor modules: Powering sensors in various applications, such as environmental monitoring and industrial automation.

Features:

  • Low dropout voltage: Ensures stable output voltage even with low input voltage.
  • Low quiescent current: Minimizes power consumption when the regulator is not actively supplying current.
  • Overcurrent protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal shutdown protection: Prevents the regulator from overheating and potentially failing.
  • Small package size: Allows for compact designs in space-constrained applications.
  • Fixed output voltage: Provides a precise and stable output voltage.
  • High ripple rejection: Filters out noise and ripple from the input voltage, providing a clean output.

Benefits:

  • Extended battery life: Low quiescent current helps maximize battery life in portable devices.
  • Stable power supply: Provides a consistent and reliable voltage for sensitive electronic components.
  • Protection against damage: Overcurrent and thermal shutdown protection prevent damage to the regulator and the load.
  • Compact design: Small package size allows for integration into space-constrained applications.
  • Simplified design: Fixed output voltage simplifies the design process and reduces the need for external components.

Technical Specifications:

The RH5VA24CA-T1 LDO regulator has a fixed output voltage of 2.4V. It features a low dropout voltage, typically around 0.2V at a specific current level (refer to the datasheet for precise values). The quiescent current is very low, contributing to power efficiency. The device also includes built-in overcurrent and thermal shutdown protection. The package type is typically a small SOT-23 or similar surface-mount package. Consult the Ricoh datasheet for complete specifications, including input voltage range, output current capability, and thermal characteristics.

You May Also Be Interested in

NEC
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Renesas Electronics America
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
PLX
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
SII Semiconductor Corporation
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess