EN
  • EN
  • DE

RH5VA45AA-T1

Part No RH5VA45AA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294701-RH5VA45AA-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5VA45AA-T1 CAD Model

Description

The RH5VA45AA-T1 is a fixed voltage regulator manufactured by Ricoh. It belongs to the RH5VA series, which is characterized by low supply current and high output voltage accuracy. This specific model provides a fixed output voltage of 4.5V.

Applications:

  • Power supply for microcontrollers.
  • Voltage regulation for sensors.
  • Power management in portable devices.
  • Battery-powered equipment.

Features:

  • Fixed 4.5V Output Voltage: Delivers a stable and precise 4.5V output.
  • Low Supply Current: Minimizes power consumption, extending battery life.
  • High Output Voltage Accuracy: Ensures reliable operation of connected circuits.
  • Small Package: Available in compact surface-mount packages.
  • Built-in Overcurrent Protection: Protects the regulator and the load from damage.
  • Thermal Shutdown Circuit: Prevents overheating and potential damage.

Benefits:

  • Stable and Reliable Power: Provides a consistent 4.5V supply for critical components.
  • Extended Battery Life: Low quiescent current minimizes battery drain.
  • Protection Against Faults: Overcurrent and thermal shutdown protect against damage.
  • Compact Design: Facilitates integration into small form-factor devices.
  • Simplified Circuit Design: Reduces the need for external components.

Additional Details:

The RH5VA45AA-T1 typically requires only a few external passive components, such as input and output capacitors, for stable operation. Refer to the manufacturer's datasheet for recommended component values and layout guidelines. The operating temperature range is typically wide enough to accommodate various industrial and consumer applications. The package type is usually a small surface-mount package, like SOT-23, for ease of assembly. The "-T1" suffix typically indicates the packaging type (e.g., tape and reel).

Always consult the official datasheet for detailed specifications, application notes, and safety recommendations before using this component in a design.

You May Also Be Interested in

AMCC
Lowest to $12.4155
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $6.5223
Coilcraft
Lowest to $2.3539
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Sierra Wireless
Need more? Email Us
Zilog
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3217 $57.9060
440+ $0.2640 $116.1600
680+ $0.2557 $173.8760
935+ $0.2476 $231.5060
1,210+ $0.2392 $289.4320
1,620+ $0.2145 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess