EN
  • EN
  • DE

RH5VL23CA

Part No RH5VL23CA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294727-RH5VL23CA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5VL23CA CAD Model

Description

The RH5VL23CA is a voltage regulator manufactured by Ricoh. It's a component used to maintain a stable 2.3V voltage output, crucial for various electronic applications. These regulators are designed to ensure a consistent power supply, regardless of fluctuations in input voltage or load variations.

Applications

  • Microcontroller Power: Provides stable voltage to microcontrollers in embedded systems, ensuring consistent operation.
  • Sensor Power: Regulates the voltage supply for sensors in IoT devices and industrial applications, guaranteeing accurate readings.
  • Low-Power Microelectronics: Used in devices requiring minimal power consumption, such as wearable technology and portable electronics.
  • Memory Circuits: Stabilizes the voltage for memory ICs, preventing data corruption due to voltage fluctuations.
  • Wireless Communication Modules: Provides a regulated voltage source for RF transceivers and other wireless communication components.

Features

  • Fixed Output Voltage: Provides a precise and stable 2.3V output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current to a load.
  • Overcurrent Protection: Protects the regulator and the connected circuit from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe limit, preventing damage from overheating.
  • Small Package Size: Available in compact packages suitable for space-constrained applications.
  • High Accuracy: Maintains a consistent output voltage under varying load conditions.

Benefits

  • Stable Voltage Output: Ensures consistent performance of electronic circuits by providing a regulated voltage output.
  • Extended Battery Life: Low quiescent current minimizes power consumption in battery-powered applications.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the regulator and connected circuits from damage.
  • Compact Footprint: Small package size allows for use in space-constrained applications.
  • Improved System Reliability: High accuracy and stable voltage output contribute to the overall reliability of the electronic system.

Additional Details

The RH5VL23CA is designed for applications where a stable 2.3V supply is critical. The datasheet provides detailed electrical characteristics, including input voltage range, output current capabilities, and thermal resistance. Proper heat sinking may be required depending on the load current and ambient temperature. This component is often available in surface-mount packages for automated assembly. It's essential to consult the datasheet to ensure it meets the specific application requirements. The device is RoHS compliant, adhering to environmental standards.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess