EN
  • EN
  • DE

RH5VL31CA-T1

Part No RH5VL31CA-T1
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 997921-RH5VL31CA-T1
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RH5VL31CA-T1 CAD Model

Description

The Ricoh RH5VL31CA-T1 is a voltage detector IC. It is designed to monitor a voltage level and output a signal when the voltage falls below a certain threshold. The '31' likely represents the detection voltage (e.g., 3.1V), 'CA' a specific configuration or version, and 'T1' the packaging type (e.g., tape and reel).

Applications:

  • Microcontroller Reset Circuits: Provides a reset signal to a microcontroller when the power supply voltage is too low.
  • Battery Monitoring: Monitors the battery voltage in portable devices and provides a warning when the battery is low.
  • Power Supply Monitoring: Monitors the output voltage of a power supply and provides an alarm signal if the voltage is out of tolerance.
  • Overvoltage Protection: Can be used in conjunction with other components to provide overvoltage protection.
  • Data Integrity Protection: Detects voltage drops that could corrupt data in memory or other storage devices.

Features:

  • Precise Detection Voltage: Provides a precise detection voltage with low tolerance.
  • Low Current Consumption: Designed for low power operation, extending battery life in portable applications.
  • Open Drain Output: Provides an open drain output that can be used to drive a variety of loads.
  • Small Package: Available in a compact package for space-constrained designs.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range.
  • Hysteresis: Incorporates hysteresis to prevent oscillation near the threshold voltage.

Benefits:

  • Improved System Reliability: Protects the system from damage due to undervoltage conditions.
  • Extended Battery Life: Low current consumption extends battery life in portable applications.
  • Simplified Design: Easy to integrate into circuit designs.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage detection applications.
  • Prevention of Data Corruption: Prevents data corruption by detecting undervoltage conditions before memory is affected.

Additional Details:

The RH5VL31CA-T1 is characterized by its detection voltage, release voltage, output current, and operating temperature range. These parameters are specified in the Ricoh datasheet. The device typically requires a minimal number of external components for operation. Consult the Ricoh datasheet for complete specifications, including detection voltage, release voltage, operating voltage range, and output characteristics. 'T1' denotes tape and reel packaging.

You May Also Be Interested in

Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Rockwell
Need more? Email Us
Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess