EN
  • EN
  • DE

RH5VL42AA-T1

Part No RH5VL42AA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294774-RH5VL42AA-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5VL42AA-T1 CAD Model

Description

The RH5VL42AA-T1 is a voltage detector IC manufactured by Ricoh. It's designed to monitor a voltage level and provide a reset signal when the voltage drops below a specific threshold. This crucial function ensures the stability and reliability of electronic systems by protecting them from malfunctions caused by undervoltage conditions.

Applications

  • Microcontroller Reset Circuits: Provides reliable microcontroller reset during power-up, power-down, or brown-out events.
  • Battery Management Systems: Prevents deep discharge of batteries by triggering a shutdown when the voltage is low.
  • Power Supply Monitoring: Ensures stable operation of power supplies by detecting undervoltage conditions.
  • Embedded Systems: Safeguards sensitive electronics in embedded systems from voltage fluctuations.
  • Industrial Control Equipment: Monitors voltage levels in industrial control systems for safe and reliable operation.

Features

  • Precise Voltage Detection: Accurately monitors the voltage level.
  • Low Quiescent Current: Minimizes power consumption, suitable for battery-powered applications.
  • Compact Package: Allows for integration into space-constrained designs.
  • Open-Drain Output: Offers flexible interfacing with various microcontrollers and digital logic.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.

Benefits

  • Increased System Reliability: Prevents system failures due to voltage drops.
  • Extended Battery Life: Reduces power consumption in portable devices.
  • Simplified Design: Streamlines circuit design by integrating voltage monitoring functionality.
  • Enhanced Equipment Safety: Protects against damage from voltage fluctuations.
  • Cost-Effective Solution: Provides a reliable and affordable voltage detection solution.

The RH5VL42AA-T1 offers reliable voltage detection with low power consumption. It's available in a small package, ideal for space-sensitive applications. Its accurate detection voltage and wide operating temperature range ensure dependable performance in diverse environments. It plays a critical role in maintaining system stability and preventing damage caused by voltage fluctuations. The voltage detection threshold is 4.2V.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Sierra Wireless
Need more? Email Us
Qualcomm
Lowest to $6.5223
Delta Electronics
Lowest to $78.4164
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $2.3539

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1287 $57.9150
1,095+ $0.1057 $115.7415
1,695+ $0.1023 $173.3985
2,335+ $0.0990 $231.1650
3,020+ $0.0958 $289.3160
4,040+ $0.0859 $347.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,700 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess