EN
  • EN
  • DE

RN5RG24AA-TR

Part No RN5RG24AA-TR
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088748-RN5RG24AA-TR
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RN5RG24AA-TR CAD Model

Description

The RN5RG24AA-TR is a voltage regulator IC manufactured by Ricoh. It is a low quiescent current LDO (Low Dropout) regulator designed to provide a stable output voltage even when the input voltage is close to the output voltage. This regulator is widely used in portable devices, battery-powered systems, and other applications where efficiency and small size are critical.

Applications

  • Portable devices (smartphones, tablets)
  • Battery-powered systems
  • Wireless communication devices
  • Sensor modules

Features

  • Low quiescent current
  • Low dropout voltage
  • Small package size
  • High output voltage accuracy
  • Built-in overcurrent protection

Benefits

  • Extended battery life
  • Stable output voltage under varying load conditions
  • Compact design for space-constrained applications
  • Accurate voltage regulation
  • Protection against short circuits and overloads

Additional Details

The RN5RG24AA-TR is a low quiescent current LDO regulator, meaning it consumes very little current when it is not actively supplying power to the load. This is essential for extending battery life in portable devices. The regulator features a low dropout voltage, which allows it to provide a stable output voltage even when the input voltage is only slightly higher than the output voltage. This is particularly useful in battery-powered systems where the battery voltage decreases over time.

The RN5RG24AA-TR is available in a small package size, such as a SOT-23 or DFN package, which makes it easy to integrate into space-constrained applications. The regulator provides a high output voltage accuracy, typically within ±1%, ensuring that the load receives a stable and reliable voltage. The built-in overcurrent protection circuit protects the regulator and the load from damage in the event of a short circuit or overload condition.

The RN5RG24AA-TR is designed to operate over a wide temperature range, typically from -40°C to +85°C, making it suitable for various environmental conditions. The IC is also RoHS compliant, meaning it is lead-free and environmentally friendly.

The specific output voltage for the RN5RG24AA-TR is 2.4V. The regulator is commonly used in portable devices, such as smartphones and tablets, to regulate the voltage supplied to various components, such as microprocessors, memory devices, and display panels. It is also used in battery-powered systems to provide a stable voltage for sensors, wireless communication modules, and other electronic circuits. The RN5RG24AA-TR is a reliable and efficient voltage regulator IC that provides essential power management for electronic systems.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Essentra Components
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess