EN
  • EN
  • DE

RN5RG47AA-T1

Part No RN5RG47AA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297524-RN5RG47AA-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5RG47AA-T1 CAD Model

Description

The RN5RG47AA-T1 is a voltage regulator IC manufactured by Ricoh. It's part of a series of low-dropout (LDO) voltage regulators designed for use in a wide variety of portable and battery-powered applications. This particular model provides a fixed output voltage of 4.7V.

Applications

  • Power source for microcontrollers: Providing a stable voltage to ensure proper operation of microcontrollers.
  • Battery-powered devices: Such as smartphones, tablets, and other portable electronics.
  • Wireless communication devices: Supplying a regulated voltage to RF modules and other sensitive components.
  • Wearable devices: Including smartwatches and fitness trackers where size and efficiency are paramount.
  • IoT (Internet of Things) devices: Powering sensors and communication modules in remote monitoring applications.

Features

  • Low Dropout Voltage: Ensures stable output even when the input voltage is close to the output voltage.
  • Fixed Output Voltage: Provides a precise and stable 4.7V output.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current to the load.
  • Overcurrent Protection: Protects the regulator and the load from damage in case of an overcurrent condition.
  • Small Package: Allows for compact circuit designs, especially important in portable devices.
  • Thermal Shutdown Protection: Shuts down the regulator if the junction temperature exceeds a safe limit, preventing damage.

Benefits

  • Extended Battery Life: The low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Stable Voltage Supply: Provides a consistent and reliable voltage to connected components, ensuring optimal performance.
  • Protection Against Damage: Overcurrent and thermal shutdown protection safeguards the regulator and connected circuits from potential damage.
  • Simplified Design: The fixed output voltage simplifies circuit design and reduces the need for external components.
  • Compact Solution: The small package size makes it suitable for space-constrained applications.

Additional Details

The RN5RG47AA-T1 typically requires minimal external components, such as input and output capacitors, to ensure stability. The specific values of these capacitors may vary depending on the application and load conditions, so consulting the datasheet is essential. The regulator is designed to operate over a wide temperature range, making it suitable for use in various environmental conditions. It is important to refer to the official Ricoh datasheet for comprehensive specifications, including input voltage range, output current capability, and thermal characteristics.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Sierra Wireless
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess