EN
  • EN
  • DE

RN5RL30AA-TR

Part No RN5RL30AA-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297568-RN5RL30AA-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5RL30AA-TR CAD Model

Description

The RN5RL30AA-TR is a voltage regulator IC manufactured by Ricoh. It's engineered to provide a stable and accurate 3.0V output voltage, making it suitable for a wide array of applications requiring a fixed voltage supply. The "-TR" suffix generally indicates that the component is supplied on tape and reel for automated assembly processes. This regulator boasts low current consumption and comes in a small package, making it well-suited for portable and space-constrained applications.

Applications

  • Microcontroller Power Supply: Providing a stable 3.0V supply for powering microcontrollers.
  • Sensor Power: Powering various types of sensors that require a precise 3.0V voltage source.
  • Portable Devices: Commonly found in devices such as wearables, remote controls, and small IoT (Internet of Things) devices.
  • Reference Voltage: Providing a stable 3.0V reference voltage in electronic circuits.
  • Low-Power Applications: Powering applications where minimizing energy consumption is a critical design factor.

Features

  • Fixed Output Voltage: Provides a precise and stable 3.0V output.
  • Low Current Consumption: Minimizes power loss, thereby extending battery life in portable applications.
  • Small Package: Enables compact circuit designs and efficient utilization of board space.
  • Overcurrent Protection: Prevents damage resulting from excessive current draw.
  • Tape and Reel Packaging: Facilitates efficient automated assembly processes for high-volume manufacturing.

Benefits

  • Stable Voltage Supply: Ensures a reliable 3.0V voltage for sensitive electronic components.
  • Extended Battery Life: Low current consumption translates to longer operational times for battery-powered devices.
  • Compact Design: The small package allows for seamless integration into space-constrained applications.
  • Protection Against Overload: Integrated overcurrent protection enhances the reliability and safety of the system.
  • Efficient Manufacturing: Tape and reel packaging contributes to efficient and cost-effective automated assembly.

The RN5RL30AA-TR is particularly well-suited for applications that require a fixed 3.0V voltage combined with minimal power consumption. Its combination of low current draw, overcurrent protection, and tape and reel packaging makes it a dependable and cost-effective solution for sensor power supplies, microcontroller voltage regulation, and various portable device applications. Its design emphasizes both high performance and ease of manufacturing.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2541 $58.4430
555+ $0.2091 $116.0505
860+ $0.2021 $173.8060
1,180+ $0.1964 $231.7520
1,525+ $0.1894 $288.8350
2,045+ $0.1698 $347.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess