EN
  • EN
  • DE

RN5RT30AA

Part No RN5RT30AA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297591-RN5RT30AA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5RT30AA CAD Model

Description

The RN5RT30AA is a voltage regulator manufactured by Ricoh. Its primary function is to provide a stable and regulated output voltage to electronic circuits, ensuring they operate reliably and preventing damage from voltage fluctuations. These regulators are essential components in a wide range of electronic devices.

Applications:

  • Microcontroller Power Supplies: Providing a stable voltage source for microcontrollers in embedded systems.
  • Sensor Power Supplies: Ensuring accurate sensor readings by supplying a consistent voltage to sensors.
  • Battery-Powered Devices: Regulating voltage from batteries in portable electronics to maintain performance.
  • Portable Media Players: Power management for audio and video processing components.
  • General Power Regulation: Use in various electronic circuits needing stable voltage.

Features:

  • Low Dropout Voltage: Operates efficiently even when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Maintains a precise and stable output voltage.
  • Low Quiescent Current: Minimizes power consumption when the output is lightly loaded, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe level, preventing damage from overheating.

Benefits:

  • Improved Circuit Stability: Provides a stable voltage source, reducing the risk of malfunctions or errors.
  • Extended Battery Life: Efficient voltage regulation can extend the battery life of portable devices.
  • Enhanced Circuit Protection: Overcurrent protection and thermal shutdown protect the regulator and connected circuits.
  • Reduced Component Count: Integrated features can minimize the need for external components.
  • Reliable Performance: High accuracy and low dropout voltage ensure consistent performance.

This regulator typically requires external capacitors for stable operation. These capacitors help to filter noise and stabilize the voltage. Refer to the datasheet for specific component values and layout recommendations. The RN5RT30AA is a suitable choice for various applications where stable and efficient voltage regulation is critical.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $2.4357
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Micron Technology Inc.
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess