EN
  • EN
  • DE

LTC4067EDE#TRPBF

Part No LTC4067EDE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC USB POWER MANAGER 12-DFN / Linear Battery Charger Li-Ion/Li-Pol 1250mA 4.2V 12-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-DFN (4x3)
Win Source Part Number 1063302-LTC4067EDE#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC4067
Introduction Date April 24, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4067EDE#TRPBF CAD Model

Description

Linear Technology's LTC4067EDE#TRPBF Battery Charger and PowerPath Manager

The LTC4067EDE#TRPBF is a versatile and highly integrated battery charger and PowerPath manager designed by Linear Technology, which is now part of Analog Devices. This compact and efficient device is engineered to cater to the demanding requirements of portable applications, ensuring that single-cell lithium-ion/polymer batteries are charged safely and efficiently while providing a stable power supply to the system load.

Key Features

  • Integrated PowerPath Management: The LTC4067EDE#TRPBF allows for seamless power sharing between the battery and the load, ensuring that the system remains operational even when the battery is being charged.
  • Programmable Charge Current: Users can set the charge current up to 1A through a single resistor, offering flexibility to accommodate different battery capacities and charging profiles.
  • Automatic Load Prioritization: The device intelligently prioritizes the system load over battery charging, ensuring that the most critical operations receive power first.
  • Thermal Regulation: To maintain safety and protect against overheating, the LTC4067EDE#TRPBF includes thermal regulation that reduces charge current when the device temperature rises to a preset threshold.
  • Charge Status Indicators: Integrated status pins provide real-time charge status indicators, which can be used to drive external LEDs or interface with a microcontroller for charge monitoring.

Applications

The LTC4067EDE#TRPBF is ideal for a wide range of portable devices, including:

  • Smartphones
  • Tablets
  • Portable medical equipment
  • Handheld instruments
  • USB-powered gadgets

Technical Specifications

This device comes in a compact 12-Lead DFN package, ensuring minimal footprint on the PCB. It supports a wide input voltage range and is fully compliant with USB power specifications. The LTC4067EDE#TRPBF also features a range of safety mechanisms, including overvoltage protection, short-circuit protection, and a battery preconditioning feature that gently ramps up the charge current for deeply discharged batteries.

With its advanced capabilities and robust design, the LTC4067EDE#TRPBF from Linear Technology stands as an excellent solution for designers looking to integrate a reliable charging and power management system into their portable electronic devices.

You May Also Be Interested in

Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
Lowest to $20.9001
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess