EN
  • EN
  • DE

RN5VD26AA-TR-FA

Part No RN5VD26AA-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297686-RN5VD26AA-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VD26AA-TR-FA CAD Model

Description

The RN5VD26AA-TR-FA is a voltage detector IC manufactured by Ricoh. It's designed to monitor voltage levels in electronic circuits and trigger a reset signal when the voltage drops below a specified threshold. This functionality is crucial for preventing malfunctions and ensuring the stability of microprocessor-based systems and other sensitive electronic devices.

Applications

  • Microprocessor reset circuits: Ensuring a clean and reliable startup after a voltage drop.
  • Power management systems: Monitoring battery voltage and triggering low-battery warnings.
  • Memory protection: Preventing data corruption in memory devices during power failures.
  • System monitoring: Detecting voltage anomalies and initiating corrective actions.
  • Portable electronic devices: Protecting against unstable operation due to battery discharge.

Features

  • High-accuracy detection voltage: Provides precise voltage monitoring with minimal error.
  • Low supply current: Minimizes power consumption, extending battery life in portable applications.
  • Small package size: Suitable for space-constrained applications.
  • Built-in hysteresis: Prevents oscillations and ensures stable operation.
  • Open drain output: Offers flexibility in interfacing with different types of circuits.

Benefits

  • Improved system reliability: Prevents malfunctions caused by voltage drops.
  • Enhanced data integrity: Protects against data corruption during power failures.
  • Extended battery life: Low power consumption minimizes battery drain.
  • Simplified circuit design: Integrated features reduce the need for external components.
  • Compact solution: Small package size enables use in space-constrained applications.

Additional Details

The RN5VD26AA-TR-FA features a detection voltage of 2.6V. It is typically supplied in a small SOT-23 or similar surface-mount package. The device operates over a wide temperature range, making it suitable for various environmental conditions. The open-drain output requires a pull-up resistor for proper operation. The hysteresis characteristic ensures a stable reset signal, preventing chattering or oscillations near the threshold voltage.

You May Also Be Interested in

Delta Electronics
Lowest to $78.4164
Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us
Sierra Wireless
Need more? Email Us
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $1.3063
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Yamaha
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6838 $62.5218
25+ $4.6639 $116.5975
39+ $4.5184 $176.2176
53+ $4.3728 $231.7584
69+ $4.2261 $291.6009
92+ $3.7896 $348.6432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,200 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess