EN
  • EN
  • DE

RN5VL21AA-TR

Part No RN5VL21AA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297764-RN5VL21AA-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VL21AA-TR CAD Model

Description

The RN5VL21AA-TR is a voltage detector IC manufactured by Ricoh. It is designed to monitor voltage levels in electronic circuits and trigger a reset or other protective action when the voltage falls below a specified threshold. This is crucial for maintaining system stability and preventing data corruption in various applications.

Applications

  • Microcontroller Reset Circuits: Ensures a reliable reset signal for microcontrollers during power-up or brown-out conditions, preventing unpredictable behavior.
  • Battery-Powered Devices: Monitors battery voltage and initiates a shutdown or low-battery warning when the voltage drops too low, extending battery life and preventing damage.
  • Memory Protection: Protects data stored in memory devices by triggering a safe shutdown when the supply voltage is insufficient.
  • Power Supply Monitoring: Detects voltage drops in power supplies and triggers alarms or corrective actions to prevent system failures.
  • Industrial Control Systems: Monitors critical voltage levels in industrial equipment, providing alerts and preventing equipment damage.

Features

  • High-Accuracy Voltage Detection: Provides precise voltage monitoring for reliable operation.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small Package Size: Available in compact packages, such as SOT-23, for space-constrained designs.
  • Open Drain Output: Offers flexibility in interfacing with different types of circuits.
  • Wide Operating Temperature Range: Functions reliably in a variety of environmental conditions.

Benefits

  • Improved System Reliability: Prevents malfunctions and data corruption caused by low-voltage conditions.
  • Data Protection: Safeguards data stored in memory devices during power interruptions.
  • Extended Battery Life: Low power consumption helps maximize the runtime of battery-powered devices.
  • Simplified Circuit Design: Reduces the need for external components, streamlining the design process.
  • Enhanced System Safety: Prevents equipment damage and ensures safe operation in industrial environments.

Additional Details

The RN5VL21AA-TR features a detection voltage around 2.1V. The "-TR" suffix indicates that the component is provided in tape and reel packaging for automated assembly. For detailed specifications, including the exact detection voltage range, operating temperature range, and output characteristics, consult the official Ricoh datasheet. The output is typically an N-channel open drain, requiring a pull-up resistor. The IC functions by comparing the input voltage with an internal reference voltage. When the input voltage falls below the reference, the output is activated, commonly pulling the output low. Decoupling capacitors placed near the power supply pins are highly recommended to improve stability and reduce noise. Always refer to the datasheet for specific application circuits and design considerations.

You May Also Be Interested in

AMCC
Lowest to $12.4155
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $10.8258
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $1.3063
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess