EN
  • EN
  • DE

RN5VL22AA-TL

Part No RN5VL22AA-TL
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297769-RN5VL22AA-TL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RN5VL22AA-TL CAD Model

Description

The RN5VL22AA-TL is a voltage detector IC manufactured by Ricoh. This device is designed to monitor voltage levels in electronic circuits and provide a reset or interrupt signal when the voltage drops below a specific threshold. It plays a vital role in maintaining system stability and preventing data corruption.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brown-out conditions.
  • Battery Voltage Monitoring: Monitors the voltage of batteries in portable devices, triggering alerts or initiating power-saving modes when the voltage is low.
  • Power Supply Supervision: Monitors the output voltage of power supplies and generates an alarm or shutdown signal if the voltage falls outside the acceptable range.
  • Memory Protection: Prevents data corruption in memory devices by initiating a safe shutdown when the supply voltage is insufficient.
  • Industrial Control Systems: Monitors critical voltage levels in industrial equipment, providing alerts and preventing damage to sensitive components.

Features

  • High-Accuracy Voltage Detection: Provides precise voltage monitoring for reliable system operation.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small Package Size: Available in compact packages, such as SOT-23, enabling space-saving designs.
  • Open-Drain Output: Offers flexibility in interfacing with various types of circuits.
  • Wide Operating Temperature Range: Operates reliably across a broad range of environmental conditions.

Benefits

  • Improved System Reliability: Prevents malfunctions and ensures stable operation of electronic devices.
  • Data Integrity Protection: Safeguards data stored in memory devices during power interruptions.
  • Extended Battery Life: Low power consumption helps extend the runtime of battery-powered devices.
  • Simplified Circuit Design: Reduces the need for external components, simplifying the design process.
  • Enhanced System Safety: Prevents equipment damage and ensures safe operation in diverse environments.

Additional Details

The RN5VL22AA-TL typically has a detection voltage around 2.2V. The suffix "-TL" usually indicates tape and reel packaging for automated assembly. Consult the Ricoh datasheet for precise specifications regarding the detection voltage range, operating temperature range, and output characteristics. It's typically available in a small surface-mount package, such as SOT-23. The open-drain output necessitates a pull-up resistor for proper operation. The IC functions by comparing the input voltage against an internal reference. When the input voltage falls below this reference, the output is asserted, commonly pulling the output low. Decoupling capacitors placed near the power supply pins are highly recommended to enhance stability and minimize noise. Always refer to the datasheet for detailed application circuits and design recommendations.

You May Also Be Interested in

Qualcomm
Lowest to $19.1290
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Lowest to $11.4253
Micron Technology Inc.
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0640 $81.1920
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8189 $249.8268
15+ $20.1247 $301.8705
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess