EN
  • EN
  • DE

RN5VL26AA-TR

Part No RN5VL26AA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297782-RN5VL26AA-TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RN5VL26AA-TR CAD Model

Description

The Ricoh RN5VL26AA-TR is a voltage detector IC designed to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold. It is part of the RN5VL series, known for its low current consumption and high accuracy. The 'TR' suffix typically indicates a tape and reel packaging for automated assembly processes.

Applications

  • Microcontroller Reset: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brownout conditions, preventing erratic behavior and ensuring proper initialization.
  • Power Management Circuits: Used in power management circuits to monitor voltage rails and initiate power-saving modes or system shutdown to prevent damage due to undervoltage conditions.
  • Battery Monitoring: Detects low battery conditions in portable devices and triggers alerts or system shutdown to prevent deep discharge and data loss.
  • Industrial Control Systems: Ensures stable operation of industrial equipment by monitoring power supply voltages and triggering safety measures in case of voltage drops.
  • Automotive Electronics: Monitors critical voltage levels in automotive systems and provides reset signals to prevent malfunctions due to voltage fluctuations.

Features

  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • High-Accuracy Detection Voltage: Provides precise voltage monitoring with a typical accuracy of ±2%.
  • Built-in Hysteresis: Prevents oscillations during voltage transitions, ensuring a stable reset signal.
  • Small Package Size: Available in compact packages like SOT-23, allowing for space-saving designs.
  • Open Drain Output: Offers flexibility in interfacing with different logic levels and allows for wired-OR configuration.

Benefits

  • Improved System Reliability: Prevents system malfunctions and data corruption due to voltage drops, ensuring stable operation.
  • Extended Battery Life: Low power consumption helps extend the battery life of portable devices.
  • Simplified Circuit Design: Integrated features reduce the need for external components, simplifying the design process.
  • Cost-Effective Solution: Provides reliable voltage monitoring and reset functionality at a competitive price.
  • Robust Performance: Built-in hysteresis and high accuracy ensure reliable operation even in noisy environments.

The RN5VL26AA-TR is typically configured with a 2.6V detection voltage. Its open-drain output requires a pull-up resistor to the desired logic level. The small package size makes it suitable for compact electronic devices. The 'TR' suffix indicates that the device is supplied in tape and reel packaging for efficient automated assembly.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Infineon Technologies
Lowest to $2.8702

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5489 $61.9560
95+ $1.2705 $120.6975
145+ $1.2312 $178.5240
195+ $1.1908 $232.2060
255+ $1.1515 $293.6325
340+ $1.0326 $351.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess