EN
  • EN
  • DE

RN5VL27CA-TL

Part No RN5VL27CA-TL
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297785-RN5VL27CA-TL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RN5VL27CA-TL CAD Model

Description

The Ricoh RN5VL27CA-TL is a highly precise and low-power voltage detector IC. It is designed to monitor the input voltage and generate a reset signal when the voltage drops below a specified threshold. Part of the RN5VL series from Ricoh, it is known for its minimal current draw, accurate detection voltage, and small form factor. The 'TL' suffix indicates that the device is supplied in tape and reel packaging for automated assembly.

Applications

  • Microcontroller Reset: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brownout conditions, preventing erratic behavior and ensuring proper initialization.
  • Power Management: Used in power management circuits to monitor voltage rails and initiate power-saving modes or system shutdown to prevent damage due to undervoltage conditions.
  • Battery Monitoring: Detects low battery conditions in portable devices, triggering alerts or system shutdown to prevent deep discharge and data loss.
  • Industrial Control Systems: Monitors power supply voltages in industrial equipment, ensuring stable operation and triggering safety measures in case of voltage drops.
  • Automotive Electronics: Monitors critical voltage levels in automotive systems, providing reset signals to prevent malfunctions due to voltage fluctuations.

Features

  • Low Quiescent Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • High Accuracy: Provides precise voltage monitoring with a typical accuracy of ±2%.
  • Built-in Hysteresis: Prevents oscillations during voltage transitions, ensuring a stable reset signal.
  • Small Package: Available in compact packages, allowing for space-saving designs.
  • Open Drain Output: Offers flexibility in interfacing with different logic levels and allows for wired-OR configuration.

Benefits

  • Enhanced System Reliability: Prevents system malfunctions and data corruption due to voltage drops, ensuring stable operation.
  • Extended Battery Life: Low power consumption helps extend the operating time of battery-powered devices.
  • Simplified Design: Integrated features reduce the need for external components, simplifying the design process.
  • Cost-Effective: Provides reliable voltage monitoring and reset functionality at a competitive price.
  • Robust Performance: Built-in hysteresis and high accuracy ensure reliable operation even in noisy environments.

The RN5VL27CA-TL has a detection voltage of 2.7V. The open-drain output allows flexible interfacing with various microcontrollers and logic circuits. The device is commonly used in portable devices, embedded systems, and industrial control applications where accurate and low-power voltage monitoring is crucial. The TL suffix indicates it's supplied in Tape and Reel for automated pick and place assembly processes.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $7.0594
Eon Silicon Solution
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $11.4253

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess