EN
  • EN
  • DE

RN5VT11AA-TR

Part No RN5VT11AA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297858-RN5VT11AA-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VT11AA-TR CAD Model

Description

The Ricoh RN5VT11AA-TR is a voltage detector IC designed for precision voltage monitoring in electronic circuits. As part of the RN5VT series, it's known for its low power consumption and accurate voltage detection capabilities. The "-TR" suffix usually indicates that the component is supplied in tape and reel packaging, which is specifically designed for automated assembly processes using pick-and-place machines.

Applications

  • Microcontroller Reset Circuits: Ensures reliable reset operations for microcontrollers during voltage dips or power interruptions.
  • Battery Management Systems: Monitors battery voltage levels to prevent deep discharge and extend battery life in portable devices.
  • Power Supply Monitoring: Detects undervoltage or overvoltage conditions in power supplies to protect connected equipment.
  • Industrial Automation: Monitors voltage levels in industrial control systems to prevent malfunctions and ensure reliable operation.
  • Consumer Electronics: Used in various consumer electronic devices for voltage monitoring and protection.

Features

  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • High Detection Voltage Accuracy: Ensures precise and reliable voltage monitoring.
  • Small Package Size: Available in compact SOT packages for space-constrained designs.
  • Built-in Hysteresis: Prevents output oscillation due to noise or minor voltage fluctuations.
  • Tape and Reel Packaging (-TR): Facilitates automated assembly processes.

Benefits

  • Improved System Reliability: Accurate voltage detection helps prevent system malfunctions and protects components from damage.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable applications.
  • Simplified Assembly: Tape and reel packaging streamlines automated assembly processes, reducing manufacturing costs.
  • Enhanced Protection: Protects against overvoltage and undervoltage conditions, preventing damage to connected circuits.
  • Cost-Effective Solution: Provides reliable voltage monitoring at a competitive price point.

The RN5VT11AA-TR works by comparing the input voltage to a preset threshold voltage. When the input voltage falls below this threshold, the output signal changes state, signaling a voltage drop. The built-in hysteresis prevents unwanted output changes due to noise or slight voltage variations. The "-TR" indicates tape and reel packaging, essential for high-volume manufacturing. Typical detection voltage is 1.1V. This part finds wide application where reliable voltage monitoring and automated assembly are important.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $1.3063
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $10.8258
AMCC
Lowest to $12.4155
Qualcomm
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess