EN
  • EN
  • DE

RN5VT27CA-TR

Part No RN5VT27CA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297878-RN5VT27CA-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VT27CA-TR CAD Model

Description

The RN5VT27CA-TR is a voltage detector IC manufactured by Ricoh Electronic Devices Co., Ltd. It is designed to monitor voltage levels within electronic circuits and generate a reset signal when the voltage falls below a predefined threshold. This reset signal is crucial for maintaining the integrity and stability of systems, particularly in situations where power supply fluctuations might cause malfunction.

Applications:

  • Microprocessor and microcontroller reset circuits.
  • Power management systems.
  • Battery-powered devices.
  • Industrial control systems.
  • Consumer electronics.

Features:

  • Highly Accurate Detection Voltage: Ensures precise and reliable voltage monitoring.
  • Ultra-Low Current Consumption: Minimizes power drain, making it suitable for battery-operated devices.
  • Compact Package: Available in small surface-mount packages for space-saving designs.
  • Built-in Hysteresis: Prevents output oscillation due to noise or minor voltage fluctuations near the threshold.
  • Open Drain Output: Provides flexibility in interfacing with various logic levels.

Benefits:

  • Improved System Reliability: Protects against system crashes and data corruption caused by low voltage conditions.
  • Extended Battery Life: Low current consumption maximizes the runtime of battery-powered devices.
  • Simplified Circuit Design: Reduces the need for external components.
  • Space-Saving Solution: Compact packaging allows for integration into miniaturized devices.
  • Enhanced Protection: Safeguards sensitive electronic components from damage due to voltage drops.

Specifications: The RN5VT27CA-TR features a detection voltage of 2.7V. It is designed for a wide range of supply voltages. The output configuration is N-channel open drain. The operating temperature range is typically industrial grade, and it conforms to RoHS standards. The hysteresis voltage ensures stable operation even with noisy power supplies. Complete specifications are available in the product datasheet.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Yamaha
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Eon Silicon Solution
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess