EN
  • EN
  • DE

RP102N281D-TR-F

Part No RP102N281D-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298100-RP102N281D-TR-F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RP102N281D-TR-F CAD Model

Description

The RP102N281D-TR-F is a low-dropout (LDO) regulator manufactured by Ricoh Electronic Devices Co., Ltd. It is designed to provide a stable output voltage even when the input voltage is close to the desired output. This makes it suitable for a wide range of battery-powered and portable applications. The device features low quiescent current, contributing to extended battery life.

Applications:

  • Smartphones and Tablets: Power management for various internal components.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other battery-operated wearables.
  • IoT (Internet of Things) Devices: Powering sensors, communication modules, and microcontrollers.
  • Portable Audio Players: Providing a stable power supply for audio processing and amplification.
  • Wireless Communication Devices: Powering Bluetooth, Wi-Fi, and other wireless modules.

Features:

  • Low Dropout Voltage: Ensures stable output voltage even with a small voltage difference between input and output.
  • Low Quiescent Current: Minimizes power consumption and extends battery life.
  • High Ripple Rejection: Filters out noise from the input voltage, providing a clean and stable output.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Fixed Output Voltage: Provides a precise and stable output voltage of 2.8V.
  • Small Package: Suitable for compact electronic devices.
  • Enable Pin: An enable pin can be used to switch the regulator on and off.

Benefits:

  • Extended Battery Life: Low quiescent current minimizes power consumption, extending the operating time of battery-powered devices.
  • Stable and Accurate Output Voltage: Provides a reliable power supply for sensitive electronic components.
  • Protection Against Overload: Overcurrent and thermal shutdown protection prevent damage to the regulator and connected devices.
  • Simplified Design: Fixed output voltage simplifies the design process.
  • Improved System Reliability: High ripple rejection ensures a clean power supply, enhancing the overall reliability of the system.

Additional Details:

The RP102N281D-TR-F operates with an input voltage range of 1.7V to 5.5V. Its dropout voltage is typically around 200mV at 100mA load current. The output voltage is fixed at 2.8V. The device is available in a compact package, such as DFN(UTDFN)1.2x1.6-6. It also includes a chip enable (CE) function, allowing the regulator to be easily turned on and off to conserve power. The internal circuitry includes a bandgap reference, an error amplifier, and a P-channel MOSFET as the pass transistor.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5221 $60.7431
26+ $4.5311 $117.8086
40+ $4.3890 $175.5600
55+ $4.2469 $233.5795
71+ $4.1060 $291.5260
95+ $3.6810 $349.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess