EN
  • EN
  • DE

SPX29150T-2.5TR

Part No SPX29150T-2.5TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192563-SPX29150T-2.5TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPX29150T-2.5TR CAD Model

Description

The SPX29150T-2.5TR is a low dropout (LDO) voltage regulator from Exar Corporation, similar to the SPX29150T-2.5, but provided in tape and reel packaging for automated assembly. It is designed to provide a regulated 2.5V output voltage with a maximum output current of 1.5A. This regulator is ideal for applications requiring a stable and efficient power supply with minimal voltage drop, even when the input voltage is close to the output voltage.

Applications:

  • Battery-powered systems: Provides regulated voltage for portable devices.
  • Microprocessor power supplies: Supplies stable voltage to microprocessors and microcontrollers.
  • Post-regulation for switching power supplies: Reduces ripple and noise in switching power supply outputs.
  • Linear regulators: Can be used in place of standard linear regulators, offering improved efficiency at low input-output voltage differentials.
  • Notebook computers: Powers various components within notebook computers.
  • Automated PCB assembly: The tape and reel packaging makes this part suitable for high volume automated assembly lines.

Features:

  • Low dropout voltage: Operates with a very small difference between input and output voltage.
  • 1.5A output current capability: Provides sufficient current for a wide range of applications.
  • Fixed 2.5V output: Delivers a precise and stable output voltage.
  • Reverse battery protection: Protects the regulator and connected circuitry from damage due to reverse battery connection.
  • Short circuit protection: Prevents damage from short circuits at the output.
  • Thermal shutdown: Shuts down the regulator to prevent overheating and damage.
  • Available in TO-220 package: Offers good thermal dissipation.
  • Tape and Reel Packaging: Facilitates automated pick-and-place assembly.

Benefits:

  • Improved efficiency: Low dropout voltage results in less power dissipation and higher efficiency, especially in battery-powered applications.
  • Stable output voltage: Provides a consistent and reliable output voltage, ensuring proper operation of connected devices.
  • Protection features: Protects against various fault conditions, enhancing system reliability.
  • Easy to use: Simple external components required for operation.
  • Extended battery life: Higher efficiency translates to longer battery life in portable devices.
  • Reduced Assembly Costs: Tape and reel packaging allows for faster and more efficient automated assembly.

Additional Details:

The SPX29150T-2.5TR requires only a few external components for stable operation, typically an input and output capacitor. The recommended input voltage range is slightly above the output voltage to ensure proper regulation. The TO-220 package allows for efficient heat dissipation, enabling the regulator to deliver the full 1.5A output current without overheating under normal operating conditions. The device is designed for use in environments with operating temperatures within the industrial temperature range. The part is lead-free.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess