EN
  • EN
  • DE

RP102Z331D-F

Part No RP102Z331D-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298120-RP102Z331D-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP102Z331D-F CAD Model

Description

The RP102Z331D-F is a low dropout (LDO) regulator manufactured by Ricoh. It is designed to provide a stable output voltage even when the input voltage is close to the output voltage. This makes it suitable for battery-powered devices and other applications where a stable power supply is required. It also features a low quiescent current, which helps to extend battery life in portable devices.

Applications:

  • Smartphones and Tablets: Power management for various components.
  • Wearable Devices: Smartwatches, fitness trackers, and other battery-powered devices.
  • IoT (Internet of Things) Devices: Sensors, trackers, and other connected devices.
  • Portable Audio Players: Powering audio amplifiers and other components.
  • Wireless Communication Modules: Bluetooth, Wi-Fi, and other wireless modules.

Features:

  • Low Dropout Voltage: Ensures stable output voltage even with a small voltage difference between input and output.
  • Low Quiescent Current: Minimizes power consumption and extends battery life.
  • High Ripple Rejection: Filters out noise from the input voltage, providing a clean and stable output.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Fixed Output Voltage: Provides a stable and accurate output voltage of 3.3V.
  • Small Package: Suitable for compact electronic devices.

Benefits:

  • Extended Battery Life: Low quiescent current minimizes power consumption, extending battery life.
  • Stable and Accurate Output: Provides a reliable power supply for sensitive electronic components.
  • Protection Against Damage: Overcurrent and thermal shutdown protection prevent damage to the regulator and connected devices.
  • Easy Integration: Small package size and fixed output voltage simplify design and integration.
  • Improved System Performance: High ripple rejection ensures a clean power supply, improving system performance.

Additional Details:

The RP102Z331D-F operates with an input voltage range of 1.7V to 5.5V. Its dropout voltage is typically around 200mV at 100mA load current. The output voltage is fixed at 3.3V. The device is available in a small package like DFN(UTDFN)1.2x1.6-6. It also includes a chip enable (CE) pin that can be used to turn the regulator on and off to further reduce power consumption when not in use. It features internal components like a bandgap reference, error amplifier, and P-channel MOSFET pass transistor.

You May Also Be Interested in

Yamaha
Need more? Email Us
Coilcraft
Lowest to $1.3063
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Lowest to $12.4155
Qualcomm
Lowest to $10.8258
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess