The RP103K301D is a low-dropout (LDO) regulator from Ricoh, designed for use in portable devices and other applications where efficient power management is critical. It provides a stable and accurate output voltage even when the input voltage is close to the output voltage, making it ideal for battery-powered systems. The RP103K301D offers a combination of low quiescent current, high ripple rejection, and small package size, making it a versatile solution for a wide range of power supply applications.
Applications:
- Battery-powered devices
- Smartphones and tablets
- Wearable devices
- Wireless communication devices
- Portable audio players
Features:
- Low dropout voltage: Typically 150 mV at 300 mA output current
- Output voltage accuracy: ±1.0%
- Low quiescent current: Typically 6 μA
- High ripple rejection: Typically 70 dB at 1 kHz
- Input voltage range: 1.7 V to 5.5 V
- Output voltage options: 3.0V fixed output voltage
- Overcurrent protection
- Thermal shutdown protection
- Small package: DFN(1x1)-4
Benefits:
- Extends battery life in portable devices
- Provides a stable and accurate output voltage, ensuring reliable operation of downstream circuits
- Reduces noise and interference in sensitive analog circuits
- Protects the device from damage due to overcurrent and overtemperature conditions
- Enables compact designs due to its small package size
Additional Details:
The RP103K301D operates over a wide input voltage range from 1.7V to 5.5V and provides a fixed output voltage of 3.0V with high accuracy. The low dropout voltage ensures that the regulator can maintain a stable output voltage even when the input voltage drops close to the output voltage, maximizing the usable battery capacity. The low quiescent current minimizes power consumption when the device is in standby mode, further extending battery life.
The high ripple rejection of the RP103K301D effectively filters out noise and interference from the input voltage, ensuring a clean and stable output voltage for sensitive analog circuits. The device also includes overcurrent protection and thermal shutdown protection to prevent damage in the event of overload or overtemperature conditions. The small DFN(1x1)-4 package allows for compact designs, making it ideal for space-constrained applications. With its combination of performance, efficiency, and protection features, the RP103K301D is an excellent choice for power management in portable devices and other battery-powered applications.