EN
  • EN
  • DE

RP101K121D

Part No RP101K121D
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description LOW NOISE 300mA LDO REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298060-RP101K121D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RP101K121D CAD Model

Description

The Ricoh RP101K121D is a low supply current LDO regulator. It is ideal for battery-powered applications due to it's low quiescent current. The RP101K121D offers a stable and efficient power supply in a small package size making it a desirable choice for compact designs.

Applications

  • Smartphones and Tablets: Powering core logic and peripheral devices.
  • Wearable Electronics: Power management in smartwatches, fitness trackers, and other portable devices.
  • IoT (Internet of Things) Devices: Supplying power to sensors, microcontrollers, and communication modules.
  • Portable Medical Devices: Providing stable voltage for medical instruments and monitoring equipment.
  • Wireless Communication Modules: Powering Bluetooth, Wi-Fi, and other wireless modules.

Features

  • Low Dropout Voltage: Maintains stable output voltage even with small input-output voltage differential.
  • Low Quiescent Current: Minimizes power consumption during standby and operation, extending battery life.
  • High Output Voltage Accuracy: Ensures precise voltage regulation for sensitive electronic components.
  • Overcurrent Protection: Protects the regulator and connected circuitry from overload conditions.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the regulator.
  • Compact Package: Allows for integration into small form-factor devices and space-constrained applications.

Benefits

  • Extended Battery Life: Reduced power consumption leads to longer operational time for battery-powered devices.
  • Improved System Stability: Accurate voltage regulation enhances the reliability and performance of connected components.
  • Enhanced System Protection: Overcurrent and thermal shutdown features prevent damage from electrical faults and overheating.
  • Compact Design: Small package size enables integration into miniaturized and portable devices.
  • Simplified Power Management: Stable and regulated voltage source simplifies power supply design.

Additional Details

The RP101K121D typically operates with an input voltage range of 1.4V to 5.5V. It offers a fixed output voltage of 1.2V. It includes overcurrent protection. The thermal shutdown protection feature disables the output when the junction temperature reaches a certain threshold, safeguarding the regulator from thermal damage. The device is offered in a compact package, ideal for space-constrained applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1400 $61.4000
23+ $5.0381 $115.8763
36+ $4.8810 $175.7160
49+ $4.7240 $231.4760
64+ $4.5657 $292.2048
85+ $4.0933 $347.9305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess