EN
  • EN
  • DE

RP103Q151D-TR-F

Part No RP103Q151D-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298169-RP103Q151D-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP103Q151D-TR-F CAD Model

Description

The RP103Q151D-TR-F is a CMOS-based voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and accurate output voltage, even with variations in input voltage and load current. This regulator is characterized by its low supply current, high ripple rejection, and compact package, making it suitable for a variety of portable and battery-powered applications.

Applications

  • Smartphones and Tablets: Power management for core logic and peripheral devices.
  • Wearable Devices: Voltage regulation in smartwatches, fitness trackers, and other wearables.
  • Portable Audio Players: Powering audio amplifiers and digital signal processors.
  • Wireless Communication Devices: Supplying power to RF transceivers and microcontrollers in Bluetooth modules, Zigbee devices, and other wireless systems.
  • IoT Devices: Voltage regulation in sensors, data loggers, and other low-power IoT applications.

Features

  • Input Voltage Range: Wide input voltage range allows for operation with various power sources.
  • Output Voltage: Fixed output voltage of 1.5V.
  • Low Supply Current: Minimizes power consumption in battery-powered devices.
  • High Ripple Rejection: Effectively filters out noise and ripple from the input voltage.
  • Overcurrent Protection: Protects the IC and connected components from damage due to excessive current.
  • Short-Circuit Protection: Prevents damage in the event of a short circuit at the output.
  • Thermal Shutdown: Shuts down the IC if the junction temperature exceeds a safe limit.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Stable Output Voltage: Provides a consistent and reliable power supply for sensitive electronic components.
  • Extended Battery Life: Low supply current contributes to longer battery life in portable devices.
  • Improved Noise Immunity: High ripple rejection ensures clean power delivery, reducing noise and interference.
  • Enhanced System Reliability: Overcurrent and short-circuit protection features prevent damage and improve system reliability.
  • Simplified Design: Integrated protection features and a compact package simplify circuit design and reduce board space requirements.

Technical Specifications

The RP103Q151D-TR-F features a fixed output voltage of 1.5V. The specific input voltage range and other detailed specifications can be found in the official Ricoh datasheet for this part number. It typically comes in a small SOT-23 or similar surface-mount package. The device also includes built-in overcurrent protection, short-circuit protection, and thermal shutdown to enhance its reliability and prevent damage. The low supply current makes it ideal for battery-powered applications where energy efficiency is crucial.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess