EN
  • EN
  • DE

RP114N271D-TR-FF

Part No RP114N271D-TR-FF
Manufacturer Ricoh
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1168598-RP114N271D-TR-FF
Categories Custom Parts
Manufacturer Ricoh
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RP114N271D-TR-FF CAD Model

Description

The Ricoh RP114N271D-TR-FF is a low-dropout (LDO) regulator designed for portable and battery-powered applications. This LDO regulator provides a stable output voltage with low quiescent current, extending battery life. It is commonly used in smartphones, tablets, and other portable devices.

Applications

  • Mobile Devices: Used in smartphones, tablets, and wearables for voltage regulation.
  • Battery-Powered Devices: Employed in battery-powered devices to provide stable power with low quiescent current.
  • Portable Audio Players: Integrated into portable audio players for clean power supply.
  • Wireless Modules: Utilized in Bluetooth and Wi-Fi modules for voltage regulation.
  • Microcontroller Power: Provides regulated power for microcontrollers and other digital ICs.

Features

  • Output Voltage: 2.7V (Indicated by 271).
  • Low Dropout Voltage: Provides stable output voltage even with a small difference between input and output.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • High Ripple Rejection: Filters out noise and ripple from the input voltage.
  • Overcurrent Protection: Protects the regulator from overcurrent conditions.
  • Small Form Factor: Designed for space-constrained applications.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental safety.

Benefits

  • Extended Battery Life: Low quiescent current extends battery life in portable devices.
  • Stable Output Voltage: Provides a stable and reliable output voltage.
  • Improved System Performance: Enhances the overall performance and stability of the system.
  • Overcurrent Protection: Protects the regulator and the load from damage.
  • Compact Design: Suitable for miniaturized electronic devices.
  • High Efficiency: Minimizes power losses and improves circuit efficiency.

Additional Details

The RP114 series LDO regulators are known for their high performance and low power consumption. The regulator's small form factor allows for easy integration into compact electronic devices. The device is designed to withstand high temperatures and harsh environmental conditions. The Ricoh RP114N271D-TR-FF is a versatile and reliable LDO regulator suitable for a wide range of portable and battery-powered applications. The TR indicates tape and reel packaging. Additional specifications should be verified from the datasheet.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
QSI
Need more? Email Us
NEC
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Intel
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess