EN
  • EN
  • DE

RP131S181D-E2-FZ

Part No RP131S181D-E2-FZ
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298369-RP131S181D-E2-FZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RP131S181D-E2-FZ CAD Model

Description

The Ricoh RP131S181D-E2-FZ is a low-dropout (LDO) voltage regulator, meticulously designed for power management applications demanding high efficiency and stability. This component is engineered to provide a consistent and precise output voltage, catering to the stringent requirements of sensitive electronic circuits.

Applications:

  • Wearable Technology: Powering microcontrollers, sensors, and displays in smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) Devices: Providing stable voltage to sensors, communication modules, and processors in connected devices.
  • Mobile Communication Devices: Regulating voltage for RF transceivers, baseband processors, and power amplifiers in smartphones and tablets.
  • Portable Medical Devices: Ensuring reliable power for sensors, microcontrollers, and communication modules in medical instruments.
  • Energy Harvesting Systems: Managing power from solar cells, piezoelectric generators, and other energy harvesting sources.

Features:

  • Ultra-Low Dropout Voltage: Enables efficient operation even with a minimal voltage difference between input and output, extending battery life.
  • High Output Voltage Accuracy: Delivers a precise and stable output voltage, crucial for sensitive electronic components.
  • Low Quiescent Current: Minimizes power consumption in standby mode, further enhancing battery life.
  • Overcurrent Protection: Safeguards the regulator and downstream components from damage due to excessive current.
  • Thermal Shutdown Protection: Protects the regulator from overheating under extreme operating conditions.

Benefits:

  • Extended Battery Life: Ultra-low dropout voltage and low quiescent current maximize battery runtime in portable applications.
  • Enhanced System Reliability: Precise voltage regulation ensures stable and reliable operation of connected devices.
  • Robust Protection: Overcurrent and thermal shutdown features protect the regulator and system from damage.
  • Simplified Design: Easy integration into existing circuits due to its compact size and minimal external components.
  • Improved Energy Efficiency: Minimizes power waste, contributing to lower operating costs and reduced environmental impact.

The RP131S181D-E2-FZ stands out with its ultra-low dropout voltage and high accuracy, making it particularly suitable for battery-powered devices and energy-efficient applications. Its comprehensive protection features guarantee secure and dependable power regulation. This LDO regulator is designed to deliver a stable, efficient, and safeguarded power supply, making it ideal for critical and sensitive electronic systems where performance and reliability are paramount.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Lowest to $2.8702

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess