EN
  • EN
  • DE

RP152L049B-TR

Part No RP152L049B-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 1.5V/2.85V 150MA 6DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 8 Weeks
Features Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA DFN1212-6
Manufacturer Ricoh
Series RP152x
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-XFDFN Exposed Pad
Case / Package DFN1212-6
Family Name RP152
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876514-RP152L049B-TR
Ultra Librarian 3D Model Ultra Librarian RP152L049B-TR CAD Model

Description

The RP152L049B-TR is a low-dropout (LDO) regulator manufactured by Ricoh Electronic Devices Co., Ltd. This LDO regulator is designed to provide a stable and regulated output voltage from a wide range of input voltages. Its low quiescent current, small size, and excellent transient response make it ideal for use in battery-powered devices, portable equipment, and other applications requiring efficient power management.

Applications

  • Battery-powered devices: Used in smartphones, tablets, and wearables for efficient power management.
  • Portable equipment: Incorporated into digital cameras, MP3 players, and handheld devices.
  • Wireless communication devices: Found in Bluetooth modules, Wi-Fi modules, and cellular modems.
  • Microcontroller power supplies: Used to regulate the supply voltage for microcontrollers and other digital circuits.
  • Sensor modules: Incorporated into sensor modules for stable and regulated power.

Features

  • Input Voltage Range: 1.7 V to 5.5 V
  • Output Voltage: 0.49V
  • Output Current: 200 mA
  • Low Dropout Voltage: Typically 150 mV at 100 mA
  • Low Quiescent Current: Typically 6.0 µA
  • High Ripple Rejection: 70 dB at 1 kHz
  • Small Size: DFN(PLP)1010-4 Package

Benefits

  • Efficient Power Management: Minimizes power loss and extends battery life.
  • Stable Output Voltage: Provides a regulated output voltage, even with variations in input voltage and load current.
  • Low Noise: Minimizes noise and interference in sensitive circuits.
  • Small Size: Allows for dense circuit board layouts.
  • Easy Integration: Simplifies design and development with minimal external components.

Additional Details

The RP152L049B-TR LDO regulator incorporates advanced circuit design techniques to achieve its high performance and low power consumption. The low dropout voltage allows the regulator to operate with a small difference between the input and output voltages, maximizing battery life. The low quiescent current minimizes power loss when the regulator is in standby mode. The high ripple rejection provides excellent noise immunity, ensuring stable operation in noisy environments. The small size of the regulator makes it ideal for use in space-constrained applications. Ricoh LDO regulators are known for their quality, reliability, and performance, making them a popular choice for a wide range of power management applications.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess