The RP170N501D-TR-FF is a voltage detector IC manufactured by Ricoh Electronic Devices Co., Ltd. It's designed to monitor a voltage level and provide a reset signal when the voltage drops below a certain threshold.
Applications:
- Microcontroller reset circuits
- Power-on reset circuits
- Battery voltage monitoring
- Overvoltage protection
- Voltage monitoring in embedded systems
Features:
- 5.0V detection voltage
- Low supply current
- Small package size (DFN1212-4)
- Built-in hysteresis
- Open-drain output
- High accuracy detection voltage
Benefits:
- Reliable system startup
- Prevents data corruption due to undervoltage
- Extended battery life
- Reduced board space requirements
- Immunity to noise and voltage fluctuations
- Flexible output configuration
- Accurate voltage monitoring
Additional Details:
The RP170N501D-TR-FF monitors the input voltage and asserts a reset signal (low output) when the voltage drops below the detection threshold of 5.0V. The built-in hysteresis prevents oscillations around the threshold voltage. The open-drain output requires a pull-up resistor to the supply voltage. The 'TR' suffix likely indicates tape and reel packaging, and the 'FF' may denote a specific product revision or other internal designation. This voltage detector is crucial for ensuring proper operation of microcontrollers and other sensitive electronic components. By providing a reliable reset signal during power-up or undervoltage conditions, it prevents data corruption and ensures stable system operation. Consult the Ricoh datasheet for detailed specifications, including the exact detection voltage tolerance, hysteresis voltage, and maximum supply voltage.