EN
  • EN
  • DE

RQ5RW26BA-TR

Part No RQ5RW26BA-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description SMALL PACKAGE VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298679-RQ5RW26BA-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RQ5RW26BA-TR CAD Model

Description

The RQ5RW26BA-TR is a voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and regulated 2.6V output voltage for various electronic devices and systems. It's suitable for battery-powered applications due to its low quiescent current and low dropout voltage characteristics.

Applications:

  • Smartphones: Power management for camera modules.
  • Wireless communication devices: Regulating the voltage for RF transceivers and power amplifiers.
  • Portable audio players: Providing stable power for audio codecs and amplifiers.
  • Wearable devices (smartwatches, fitness trackers): Powering sensors, displays, and microcontrollers.
  • IoT (Internet of Things) devices: Ensuring stable power for various IoT sensors and communication modules.

Features:

  • Output Voltage: Fixed 2.6V output voltage.
  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the device and the load from excessive current draw.
  • Short Circuit Protection: Protects the device and the load from damage in case of a short circuit.
  • Thermal Shutdown Protection: Shuts down the device automatically if the temperature exceeds safe limits.
  • Enable/Disable Control: Allows for external control of the regulator's output.

Benefits:

  • Extended Battery Life: The low quiescent current and low dropout voltage contribute to improved battery life in portable devices.
  • Stable Performance: Provides a stable and regulated output voltage, ensuring reliable operation of connected devices.
  • Enhanced System Reliability: Overcurrent, short circuit, and thermal shutdown protection features enhance system reliability.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing board space.
  • Compact Size: Small package size allows for integration into space-constrained applications.

Additional Details:

The RQ5RW26BA-TR is typically available in a small surface-mount package such as a DFN or SOT package. The input voltage range generally falls between 1.7V and 5.5V, depending on the specific configuration. The enable pin allows for putting the device into a low-power shutdown mode when not needed. It is important to follow proper PCB layout techniques and use appropriate decoupling capacitors to ensure stable operation. Refer to the datasheet for detailed specifications, application notes, and recommended external components. This device is RoHS compliant.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess