EN
  • EN
  • DE

RS5C606/H2

Part No RS5C606/H2
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 299139-RS5C606/H2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RS5C606/H2 CAD Model

Description

The RS5C606/H2 is a real-time clock (RTC) IC manufactured by Ricoh. This device is designed to provide accurate and reliable timekeeping, calendar functions, and other features beneficial for embedded systems. It is well-suited for applications requiring low power consumption and precise time management.

Applications

  • Embedded Systems: Used in various embedded applications such as industrial controllers, data loggers, and monitoring devices for accurate time tracking.
  • Consumer Electronics: Integrated into devices like digital cameras, audio players, and set-top boxes to provide accurate timestamps and scheduling capabilities.
  • Portable Devices: Employed in portable devices such as handheld computers, GPS devices, and mobile phones for maintaining precise time information.
  • Office Automation Equipment: Utilized in printers, fax machines, and copiers for time-stamping documents and scheduling tasks.
  • Security Systems: Integrated into security systems and access control systems to provide accurate time references for event logging and scheduling functions.

Features

  • Real-Time Clock: Provides accurate timekeeping, including seconds, minutes, hours, day of the week, date, month, and year.
  • Calendar Function: Automatically adjusts for leap years, providing continuous calendar accuracy.
  • I2C Interface: Utilizes the I2C serial interface for easy communication with a microcontroller or other system components.
  • Low Power Consumption: Designed for minimal power consumption to extend battery life in battery-powered applications.
  • Backup Battery Switchover: Provides automatic switchover to a backup battery in the event of main power failure, ensuring uninterrupted timekeeping.
  • Alarm Function: Includes a programmable alarm function that can be set to trigger an interrupt at a specific time or date.
  • Timer Function: Offers a programmable timer function for generating periodic interrupts for timing events.
  • 32.768 kHz Crystal Oscillator: Incorporates a 32.768 kHz crystal oscillator for accurate timekeeping.

Benefits

  • Precise Timekeeping: Ensures accurate and reliable time information for critical applications.
  • Low Power Consumption: Maximizes battery life in portable devices and other battery-powered systems.
  • Easy Integration: The I2C interface simplifies integration with microcontrollers and other system components.
  • Continuous Operation: The backup battery switchover ensures uninterrupted timekeeping, even during power outages.
  • Versatile Functionality: The alarm and timer functions enable a wide range of time-based applications.

Additional Details

The RS5C606/H2 typically operates on a supply voltage ranging from 1.8V to 5.5V. It is available in a small package, making it suitable for space-constrained applications. The I2C interface supports standard and fast modes. The device often includes a power-on reset circuit to ensure proper initialization, and the operating temperature range is typically from -40°C to +85°C.

You May Also Be Interested in

Broadcom Limited
Lowest to $0.8166
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess