EN
  • EN
  • DE

RSN-10-100B

Part No RSN-10-100B
Manufacturer Riedon
Catalog Chassis Mount Resistors
Description RES CHAS MNT 0.01 OHM 0.1% 1W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Riedon
Packaging Bulk
Status Active
Resistance (Ohms) 0.01
Tolerance ±0.1%
Power (Watts) 1W
Composition Metal Element
Temperature Coefficient ±15ppm/°C
Temperature Range - Operating 30°C to 70°C
Features Current Sense
Mounting Feature Flanges
Height - Seated (Max) 1.380" (35.05mm)
Dimension Rectangular Case
Win Source Part Number 1098694-RSN-10-100B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RSN-10-100B CAD Model

Description

The Riedon RSN-10-100B is a current sense resistor that is packaged in bulk and has a power of 1W.

  • Packaging: Bulk
  • Power: 1W
  • Tolerance: ±0.1%
  • Temperature Coefficient: ±15ppm/°C
  • Mounting: Flanges
  • Resistance: 0.01 ohms
  • Category: Resistor
  • Status: Active
  • Popularity: Medium
  • Supply and Demand: Balanced
  • Temperature Range: 30°C to 70°C
  • Case: Rectangular

You May Also Be Interested in

Ohmite
RES CHAS MNT 20 OHM 5% 50W
Need more? Email Us
Ohmite
RES CHAS MNT 50 OHM 1% 75W
Lowest to $6.7503
TE Connectivity
Fixed Resistor, Thick Film, 100W
Need more? Email Us
Vishay
RES CHAS MNT 47 OHM 5% 1100W
Need more? Email Us
Ohmite
ALUM HOUSE 100W 5.1 OHMS 5%
Need more? Email Us
Ohmite
RES CHAS MNT 1.5 OHM 1% 10W
Need more? Email Us
Ohmite
RES CHAS MNT 250K OHM 5% 50W / 250 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Lowest to $22.5695
Ohmite
RES CHAS MNT 4.7 OHM 1% 50W
Need more? Email Us
Ohmite
RES CHAS MNT 2.7 OHM 1% 25W
Lowest to $3.6786

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess