EN
  • EN
  • DE

RSN-5-100B

Part No RSN-5-100B
Manufacturer Riedon
Catalog Chassis Mount Resistors
Description RES CHAS MNT 0.02 OHM 0.1% 0.5W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Riedon
Series RSN
Packaging Bulk
Resistance (Ohms) 0.02
Tolerance ±0.1%
Power (Watts) 0.5W, 1/2W
Composition Metal Element
Temperature Coefficient ±15ppm/°C
Operating Temperature Range 30°C ~ 70°C
Features Current Sense
Mounting Feature Flanges
Dimension 6.000" L x 1.250" W (152.40mm x 31.75mm)
Height - Seated (Maximum) 1.380" (35.05mm)
Package Rectangular Case
Win Source Part Number 794809-RSN-5-100B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RSN-5-100B CAD Model

Description

The Riedon RSN-5-100B is a metal element rectangular case current sense resistor with a tolerance of ±0.1% and a temperature coefficient of ±15ppm/°C.

  • Power Rating: 0.5W
  • Mounting: Flanges
  • Resistance: 0.02 Ohms
  • Category: Resistors
  • Dimensions: 6.000" L x 1.250" W (152.40mm x 31.75mm)
  • Height (Seated): 1.380" (35.05mm)
  • Operating Temperature: 30°C to 70°C

You May Also Be Interested in

Ohmite
RES CHAS MNT 250K OHM 5% 50W / 250 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Lowest to $22.5695
Ohmite
RES CHAS MNT 30 OHM 1% 15W
Need more? Email Us
TE Connectivity
Fixed Resistor, Thick Film, 100W
Need more? Email Us
TE Connectivity
Fixed Resistor, Thick Film, 100W
Need more? Email Us
Ohmite
RES CHAS MNT 50 OHM 1% 75W
Lowest to $6.7503
Ohmite
100W 5 OHMS CENT ADJ 10% / Chassis Mount Resistor
Need more? Email Us
Ohmite
HSN100FR88E / Chassis Mount Resistor
Need more? Email Us
Ohmite
RES CHAS MNT 4.7 OHM 1% 50W
Need more? Email Us
Vishay
RES CHAS MNT 47 OHM 5% 1100W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess