Products specifications

Category Resistors>Chip Resistor - Surface Mount
Mfr Riedon
Series S
Package Tape & Reel
Resistance 22 Ohms
Tolerance ±1%
Power (Watts) 1W
Composition Wirewound
Features Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Temperature Coefficient ±20ppm/°C
Temperature Range - Operating -55°C ~ 275°C
Package / Case 2615 J-Lead
Dimension 0.260" L x 0.154" W (6.60mm x 3.90mm)
Height - Seated (Max) 0.142" (3.60mm)
Number of Terminations 2
Other Names 696-1207-2,S-2-22FTR,696-1207-1,S-2-22FTR,S-2-22FDKR,S-2-22FCT,S-2-22FCT,696-1207-6,S222OHM1,S-2-22FDKR
Standard Package 600
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.21.0080
Win Source Part Number 1237208-S2-22RF2
Ultra Librarian 3D Model Ultra Librarian S2-22RF2 CAD Model

Description

The Riedon S series resistor is a wirewound composition resistor that is current sense, flame proof, moisture resistant, pulse withstanding, and safe to use.

  • Tolerance: ±1%
  • Power Rating: 1W
  • Packaging: Tape and Reel
  • Terminations: 2
  • Temperature Range: -55°C to 275°C
  • Resistance: 22 Ohms
  • Dimensions: 0.260" L x 0.154" W (6.60mm x 3.90mm)
  • Height - Seated (Max): 0.142" (3.60mm)
  • Standard Package: 600
  • Made in: Germany
  • REACH: Affected
  • HTSUS: 8533.21.0080
  • Series: S series
  • Composition: Wirewound
  • Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safe
  • Manufacturer: Riedon

You May Also Be Interested in

Susumu
RES SMD 0.01 OHM 1W 1206 WIDE
Lowest to $0.3003
ECAD model for PRL1632-R010-F-T1
Yageo
RES SMD 47 OHM 1% 1/4W 1206
Lowest to $0.0115
ECAD model for RC1206FR-0747RL
Yageo
RES SMD 15K OHM 5% 1/20W 0201
Lowest to $0.0009
ECAD model for RC0201JR-0715KL
Yageo
RES SMD 20 OHM 5% 1/8W 0805
Lowest to $0.0061
ECAD model for RC0805JR-0720RL
Yageo
RES SMD 180 OHM 5% 1/8W 0805
Lowest to $0.0052
ECAD model for RC0805JR-07180RL
Yageo
RES SMD 2.2 OHM 1% 1/4W 1206
Lowest to $0.0296
ECAD model for RC1206FR-072R2L
Yageo
RES SMD 47 OHM 1% 1/10W 0603
Lowest to $0.0052
ECAD model for RC0603FR-0747R
Bourns Inc.
RES SMD 47 OHM 5% 35W D2PAK
Need more? Email Us
ECAD model for PWR263S-35-47R0JE
Yageo
RES SMD 3.9 OHM 5% 1/10W 0603
Lowest to $0.0047
ECAD model for RC0603JR-073R9L

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention