EN
  • EN
  • DE

UAL10-10RF8

Part No UAL10-10RF8
Manufacturer Riedon
Catalog Chassis Mount Resistors
Description RES CHAS MNT 10 OHM 1% 10W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Riedon
Packaging Bulk
Status Active
Resistance (Ohms) 10
Tolerance ±1%
Power (Watts) 10W
Composition Wirewound
Temperature Coefficient ±50ppm/°C
Temperature Range - Operating -55°C to 275°C
Features Moisture Resistant, Pulse Withstanding
Coating, Housing Type Aluminum
Mounting Feature Flanges
Height - Seated (Max) 0.417" (10.60mm)
Lead Style Solder Lugs
Dimension Axial, Box
Win Source Part Number 103842-UAL10-10RF8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UAL10-10RF8 CAD Model

Description

The Riedon UAL10-10RF8 is a high-quality wirewound resistor that is widely used in various applications.

  • Popular Choice: This component is a popular choice for electronic circuit designers due to its high performance and reliability.
  • Power: The UAL10-10RF8 is a 10W resistor with a ±1% tolerance and a temperature coefficient of ±50ppm/°C.
  • Features: It has a moisture-resistant and pulse-withstanding feature, making it suitable for a wide range of applications.
  • Packaging: This resistor comes in a bulk packaging and has a height of 0.417" (10.60mm).
  • Mounting: It has a flange mounting feature and a dimension of axial, box.
  • Status: The UAL10-10RF8 is an active component and can operate in a temperature range of -55°C to 275°C.
  • Usage: It is widely used in the field of resistors and has a medium popularity in the market.

You May Also Be Interested in

Ohmite
RES CHAS MNT 50K OHM 5% 50W
Need more? Email Us
Ohmite
RES CHAS MNT 25 OHM 5% 100W
Need more? Email Us
Ohmite
RES CHAS MNT 1.5K OHM 5% 50W
Need more? Email Us
Ohmite
250 WATTS THICK FILM POWER 4 OHM
Need more? Email Us
Ohmite
RES CHAS MNT 68 OHM 5% 12W
Need more? Email Us
Ohmite
RES CHAS MNT 20K OHM 5% 225W
Need more? Email Us
Vishay
RES CHAS MNT 4.7 OHM 5% 800W
Need more? Email Us
Vishay
SFERNICE FIXED RESISTORS
Need more? Email Us
TE Connectivity
RES CHAS MNT 2 OHM 5% 50W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9108 $58.2160
49+ $2.3883 $117.0267
75+ $2.3137 $173.5275
104+ $2.2391 $232.8664
134+ $2.1645 $290.0430
179+ $1.9406 $347.3674
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess