EN
  • EN
  • DE

UAL10-12RF8

Part No UAL10-12RF8
Manufacturer Riedon
Catalog Chassis Mount Resistors
Description RES CHAS MNT 12 OHM 1% 10W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Riedon
Packaging Bulk
Status Active
Resistance (Ohms) 12
Tolerance ±1%
Power (Watts) 10W
Composition Wirewound
Temperature Coefficient ±20ppm/°C
Temperature Range - Operating -55°C to 275°C
Features Moisture Resistant, Pulse Withstanding
Coating, Housing Type Aluminum
Mounting Feature Flanges
Height - Seated (Max) 0.417" (10.60mm)
Lead Style Solder Lugs
Dimension Axial, Box
Win Source Part Number 107316-UAL10-12RF8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UAL10-12RF8 CAD Model

Description

The Riedon UAL10-12RF8 is a wirewound resistor manufactured by Riedon.

  • Power Rating: This resistor has a power rating of 10W and a resistance of 12 ohms.
  • Design: It features a moisture-resistant and pulse-withstanding design, making it suitable for use in various applications.
  • Tolerance: The UAL10-12RF8 has a tolerance of ±1% and a temperature coefficient of ±20ppm/°C.
  • Height: It also has a height of 0.417" and a mounting feature of flanges.
  • Status: With an active status and a balance between supply and demand, the UAL10-12RF8 is a reliable choice for your resistor needs.

You May Also Be Interested in

Ohmite
RES CHAS MNT 2 OHM 1% 50W
Need more? Email Us
TE Connectivity
Fixed Resistor, Wire Wound, 100W
Need more? Email Us
Ohmite
RES CHAS MNT 1 OHM 5% 50W
Lowest to $3.6971
Ohmite
RES CHAS MNT 50 OHM 1% 75W
Lowest to $6.7503
Ohmite
RES CHAS MNT 4.7 OHM 1% 50W
Need more? Email Us
Ohmite
250 WATTS AL HOUSED 100 OHMS 1%
Need more? Email Us
Ohmite
RES CHAS MNT 20 OHM 5% 50W
Need more? Email Us
Ohmite
ALUM HOUSE 50W 100 OHMS 5%
Need more? Email Us
TE Connectivity
Fixed Resistor, Thick Film, 100W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess