EN
  • EN
  • DE

74F539SJ

Part No 74F539SJ
Manufacturer Rochester Electronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020425-74F539SJ
Categories OEM Parts(0-9)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74F539SJ CAD Model

Description

The 74F539SJ is a High-Speed Dual 4-to-2 Line Multiplexer manufactured by Rochester Electronics. It is part of the 74F family of logic devices, known for their fast switching speeds and reliable performance. This device selects data from one of two 4-bit sources and outputs it as a 2-bit result, making it useful in various data selection and multiplexing applications.

Applications

  • Data Selection: Used in systems where selecting between two sets of data is required.
  • Multiplexing: Applied in multiplexing scenarios to combine multiple data streams.
  • Memory Addressing: Employed in memory address decoding to select specific memory locations.
  • Logic Function Generation: Can be used to implement various logic functions by selectively routing data.
  • Digital Signal Routing: Used to direct digital signals in various electronic systems.

Features

  • Dual 4-to-2 Line Multiplexer: Contains two independent 4-to-2 line multiplexers in one package.
  • High-Speed Operation: Provides fast switching speeds suitable for high-performance applications.
  • Low Power Consumption: Consumes relatively low power, making it efficient for various applications.
  • TTL Compatibility: Compatible with standard TTL (Transistor-Transistor Logic) voltage levels.
  • Wide Operating Voltage Range: Operates over a broad range of supply voltages.

Benefits

  • Efficient Data Multiplexing: Simplifies the selection and routing of digital data.
  • High Performance: Offers fast switching speeds for use in high-speed digital circuits.
  • Reduced Component Count: Integrates two multiplexers into a single package, reducing the number of components required and saving board space.
  • Simplified Design: Streamlines circuit design with a convenient multiplexing solution.
  • Reliable Operation: Ensures dependable operation in diverse digital systems.

Additional Details

The 74F539SJ is typically available in a standard DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. Key electrical characteristics include propagation delay, supply voltage requirements, and operating temperature range. Datasheets provide detailed specifications and application guidelines. This device is designed for straightforward integration into digital circuits using standard TTL logic levels.

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Dell
Need more? Email Us
Amd
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess