EN
  • EN
  • DE

74VHCT245MX

Part No 74VHCT245MX
Manufacturer Rochester Electronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001368-74VHCT245MX
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74VHCT245MX CAD Model

Description

The 74VHCT245MX is an octal bus transceiver with 3-state outputs, manufactured by various companies and supplied by Rochester Electronics. This device is part of the 74VHCT family of logic gates, known for its high-speed operation and compatibility with 5V TTL logic levels. It's primarily used for bidirectional data transfer between buses in digital systems, providing isolation and buffering to improve signal integrity.

Applications

  • Bidirectional Bus Transceivers: Used to enable bidirectional communication between two data buses.
  • Data Buffering: Employed to buffer data signals, improving signal strength and reducing noise.
  • Memory Interfacing: Utilized in memory systems to isolate and control data flow to and from memory devices.
  • Peripheral Interfacing: Used to interface microprocessors with peripheral devices, such as printers, displays, and communication ports.
  • Line Driving: Applied to drive long transmission lines, ensuring signal integrity and reducing signal degradation.

Features

  • Octal Configuration: Provides eight independent channels for data transfer.
  • 3-State Outputs: Allows for bus isolation by disabling the outputs.
  • High Speed Operation: Offers fast propagation delays for high-performance systems.
  • TTL-Compatible Inputs: Compatible with 5V TTL logic levels.
  • Low Power Consumption: Reduces overall system power requirements.

Benefits

  • Improved Signal Integrity: Buffers and isolates data signals, reducing noise and distortion.
  • Bidirectional Data Transfer: Enables flexible data flow between buses.
  • Enhanced System Performance: Increases data throughput and reduces latency.
  • Easy Integration: Simplifies the design and implementation of bus-based systems.
  • Versatile Application: Suitable for a wide range of applications requiring bidirectional data transfer and buffering.

Additional Details

The 74VHCT245MX has a control pin that determines the direction of data flow. When the control pin is high, data flows from A to B, and when it's low, data flows from B to A. The output enable pin controls whether the outputs are enabled or disabled (high impedance state). This device operates on a supply voltage of 4.5V to 5.5V. The operating temperature range and maximum current drive capability are important parameters to consider for specific applications. The package type (e.g., SOIC, TSSOP) affects its thermal performance and mounting requirements. Proper decoupling capacitors should be used to minimize noise on the power supply lines. The 74VHCT245MX is commonly used in computer systems, communication equipment, and industrial control systems. Detailed timing diagrams and application notes are available in the manufacturer's datasheet. ESD protection is incorporated into the device, but proper handling precautions should still be taken.

You May Also Be Interested in

Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess