EN
  • EN
  • DE

AM27C512-90JC

Part No AM27C512-90JC
Manufacturer Rochester Electronics
Catalog Hard To Find
Description 512 Kilobit ( 64 K x 8-Bit ) CMOS EPROM Speed options as fast as 55 ns
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rochester Electronics
Win Source Part Number 1143563-AM27C512-90JC
Manufacturer Homepage www.rocelec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM27C512-90JC CAD Model

Description

The AM27C512-90JC is a 512 Kbit (64K x 8-bit) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Rochester Electronics. This device features a fast access time of 90ns, making it well-suited for a range of applications where quick data retrieval is essential. As a CMOS device, it boasts low power consumption, contributing to energy-efficient operation.

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in embedded systems.
  • Industrial Control Systems: Employed in industrial automation equipment for storing control algorithms and operating parameters.
  • Telecommunications Equipment: Utilized in telecommunications devices for storing software and configuration settings.
  • Networking Devices: Integrated into networking hardware such as routers and switches for storing operating system images and configuration data.
  • Automotive Electronics: Used in automotive control units for storing engine management software and other critical data.

Features:

  • High-Speed Access: 90ns access time for rapid data retrieval.
  • Memory Capacity: 512 Kbit (64K x 8) memory organization.
  • CMOS Technology: Low power consumption for energy-efficient operation.
  • UV Erasable: Allows reprogramming via ultraviolet light exposure.
  • TTL Compatible: Compatible with standard TTL logic levels for ease of integration.
  • Single 5V Supply: Operates from a single 5V power supply.

Benefits:

  • Reliable Non-Volatile Storage: Ensures data retention even when power is removed.
  • Flexibility and Reprogrammability: UV erasure allows for multiple programming cycles, ideal for development and updates.
  • High Performance: Fast access time allows for quick data access, improving overall system performance.
  • Low Power Consumption: CMOS technology reduces power consumption, making it suitable for battery-powered applications.
  • Long-Term Availability: Rochester Electronics provides long-term availability, reducing obsolescence risks.

Additional Details:

The AM27C512-90JC is typically available in a DIP package. Its low power consumption makes it an excellent choice for battery-powered or energy-conscious applications. The fast access time ensures that data can be retrieved quickly, which is crucial in many embedded systems. The UV erasable feature allows for easy updating and modification of stored data. It is suitable for use in applications where fast, reliable, and non-volatile memory is required.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
NXP / Nexperia
Lowest to $3.2617
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566
Texas Instruments
Lowest to $0.9663
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1785 $50.1420
30+ $3.4286 $102.8580
46+ $3.3214 $152.7844
63+ $3.2143 $202.5009
81+ $3.1071 $251.6751
108+ $2.7857 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess