EN
  • EN
  • DE

AM2903A/BXA

Part No AM2903A/BXA
Manufacturer Rochester Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008457-AM2903A/BXA
Categories OEM Parts(A-B)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM2903A/BXA CAD Model

Description

The AM2903A/BXA is a 4-bit bipolar microprocessor slice manufactured by Rochester Electronics. This device offers a versatile building block for constructing custom microprocessors and controllers, offering a range of arithmetic, logic, and shift functions. It provides a flexible solution for applications requiring specialized instruction sets or architectures. Rochester Electronics ensures that this part meets original manufacturer specifications.

Applications

  • Custom microprocessor design: Used as a core component in building specialized microprocessors.
  • Bit-slice processors: Enables the creation of processors with variable word lengths.
  • Industrial controllers: Implements control logic in industrial automation systems.
  • Digital signal processing (DSP): Performs arithmetic and logic operations in DSP applications.
  • Emulation systems: Replicates the behavior of other processors for emulation purposes.

Features

  • 4-bit ALU: Provides a comprehensive set of arithmetic and logic functions.
  • Two-operand architecture: Supports operations involving two input operands.
  • Shift capability: Enables left and right shift operations.
  • Multiple addressing modes: Offers flexibility in accessing memory and registers.
  • Microprogrammable: Allows for custom instruction set design.

Benefits

  • Customizable processor design: Enables the creation of processors tailored to specific application requirements.
  • Flexible instruction set: Supports the implementation of custom instruction sets.
  • Improved performance: Optimizes processing speed for specific tasks.
  • Reduced component count: Integrates multiple functions into a single device.
  • Extended product lifecycle: Rochester Electronics provides continued availability of legacy components.

Additional Details

The AM2903A/BXA is typically packaged in a ceramic dual-in-line package (CERDIP) or plastic dual-in-line package (PDIP). Key specifications include clock frequency, power dissipation, and input/output voltage levels. The device requires a 5V power supply. It is designed to operate over a defined temperature range. Rochester Electronics ensures that all devices meet the original manufacturer's specifications, providing a reliable source for obsolete or hard-to-find components. This part is suitable for applications where a customizable and flexible processing solution is required.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Kemet
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess