EN
  • EN
  • DE

AM2909A/BXA

Part No AM2909A/BXA
Manufacturer Rochester Electronics
Catalog Custom Parts (0 - A)
Description Microprogram Sequencer Block Diagram
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1224311-AM2909A/BXA
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM2909A/BXA CAD Model

Description

The AM2909A/BXA is a bit-slice processor element manufactured by Rochester Electronics. As a bit-slice processor, it's designed for use in creating custom, high-performance processors and controllers. The device is a 4-bit wide processor slice, allowing designers to cascade multiple slices together to create processors with wider word lengths (e.g., 8-bit, 16-bit, 32-bit).

Applications:

  • Custom processor design.
  • High-speed controllers.
  • Emulation systems.
  • Digital signal processing (DSP) applications.
  • Aerospace and military systems.

Features:

  • 4-bit processor slice.
  • Microprogrammable architecture.
  • High-speed operation.
  • Expandable for wider word lengths.
  • Multiple data inputs and outputs.
  • Carry lookahead logic.

Benefits:

  • Flexibility in processor design, enabling customization for specific applications.
  • High performance due to optimized architecture and fast propagation delays.
  • Scalability, allowing designers to create processors with the required word length.
  • Microprogramming provides control over the processor's instruction set.
  • Suitable for demanding applications requiring high processing power.

Additional Details:

The AM2909A/BXA uses a microprogrammed architecture, giving designers precise control over the processor's instruction set and operations. This allows for tailoring the processor to the specific needs of the application, resulting in improved performance and efficiency. The device's high-speed operation is achieved through optimized circuit design and advanced fabrication processes. The carry lookahead logic reduces the carry propagation delay, further enhancing performance.

Rochester Electronics specializes in providing continued support for mature and end-of-life semiconductor devices. Their versions of parts such as the AM2909A/BXA are often critical for maintaining legacy systems and equipment where redesign is not feasible or cost-effective. For detailed specifications, electrical characteristics, and application information, consult the datasheet provided by Rochester Electronics. Understanding the microprogramming aspects is essential for utilizing this device effectively.

You May Also Be Interested in

AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Crouse-Hinds
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Molex, LLC
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Microchip Technology
Power Igbt Transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess