EN
  • EN
  • DE

BSC9131NSE1KHKB

Part No BSC9131NSE1KHKB
Manufacturer Rochester Electronics
Catalog Embedded - Microprocessors
Description IC MPU QORIQ 800MHZ 520FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 800MHz 520-FCBGA (21x21)
Manufacturer Freescale Semiconductor - NXP
Series QorIQ Qonverge BSC
Package Bulk
Core Processor PowerPC e500
Speed 800MHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 520-FBGA, FCBGA
Case / Package 520-FCBGA (21x21)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 8542.31.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864685-BSC9131NSE1KHKB
Ultra Librarian 3D Model Ultra Librarian BSC9131NSE1KHKB CAD Model

Description

The BSC9131NSE1KHKB is a multicore processor from Rochester Electronics, designed for embedded applications requiring high performance and integrated security features. This processor is part of the BSC9131 family, known for its combination of processing power, security, and connectivity options, making it suitable for a range of industrial and networking applications.

Applications

  • Industrial automation and control systems
  • Networking equipment such as routers, switches, and gateways
  • Security appliances
  • Embedded computing platforms
  • Edge computing devices

Features

  • Multicore architecture: Offers parallel processing capabilities for improved performance.
  • Integrated security features: Includes hardware-based security mechanisms for secure boot, data encryption, and tamper detection.
  • High-speed interfaces: Supports various high-speed communication interfaces such as Gigabit Ethernet, USB, and PCIe.
  • Power efficiency: Designed for low power consumption, making it suitable for battery-powered or energy-constrained applications.
  • Real-time processing: Provides real-time processing capabilities for time-critical applications.

Benefits

  • Enhanced performance: The multicore architecture enables parallel processing, resulting in improved overall system performance.
  • Improved security: Integrated security features protect against unauthorized access, data breaches, and tampering.
  • Reduced development time: The comprehensive set of features and interfaces simplifies system design and reduces development time.
  • Lower power consumption: The power-efficient design extends battery life and reduces energy costs.
  • Increased reliability: The robust design ensures reliable operation in harsh industrial environments.

Additional Details

The BSC9131NSE1KHKB typically integrates multiple ARM Cortex-A9 cores, providing a balance of performance and power efficiency. It also incorporates various peripherals such as UART, SPI, I2C, and timers for interfacing with external devices. The processor supports a wide range of operating systems, including Linux and real-time operating systems (RTOS). It is commonly used in applications where both performance and security are critical requirements. It features advanced memory management capabilities and supports DDR3/DDR3L memory interfaces, providing high-speed data access for demanding applications. The part is available in a BGA package which allows for high density board layouts.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.8371 $83.8371
2+ $68.7894 $137.5788
3+ $66.6397 $199.9191
4+ $64.4900 $257.9600
5+ $62.3404 $311.7020
7+ $55.8914 $391.2398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess