Products specifications

Categories Integrated Circuits (ICs)
Features Comparator General Purpose Open-Collector, CMOS, DTL, ECL, MOS, TTL 14-SOIC
Manufacturer Harris Corporation
Package Bulk
Operating Temperature Range -25°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914643-CA0239M
Ultra Librarian 3D Model Ultra Librarian CA0239M CAD Model

Description

The CA0239M is a 14-SOIC package comparator with general purpose open-collector, CMOS, DTL, ECL, MOS, TTL features from Harris Corporation.

  • Package: 14-SOIC
  • Features: General Purpose, Open-Collector, CMOS, DTL, ECL, MOS, TTL
  • Temperature Range: -25°C to 85°C
  • Manufacturer: Harris Corporation
  • Popularity: High
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR 1 CMOS 5HVSOF
Lowest to $0.2444
ECAD model for BU5265SHFV-TR
Texas Instruments
Comparator 1-Channel Nanopower 5.5V SC-70-5
Lowest to $0.5955
ECAD model for TLV3691IDCK
Rohm Semiconductor
IC COMPARATOR 1 CMOS 5SSOP
Lowest to $1.0495
ECAD model for BU7230SG-TR
Texas Instruments
Nanopower Comparator Dual Push-Pull Output MSOP-8
Lowest to $1.5481
ECAD model for TLV7032DGK
Texas Instruments
Micro-Power Comparator Single Push-Pull Output SC-70-5
Lowest to $0.5062
ECAD model for TLV7021DCK
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP
Need more? Email Us
ECAD model for BU7252FVM-TR
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Need more? Email Us
ECAD model for MAX9050AEUK-T
Texas Instruments
Comparator Single R-R Output 1.8V to 5.5V 6-Pin SC-70
Lowest to $2.3817
ECAD model for TLV3012AIDCK
Maxim Integrated
IC COMPARATOR OD 16-DIP
Need more? Email Us
ECAD model for MAX984CPE+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention